Blue Sea Systems Blue Sea Systems 3001B HD-Series Heavy Duty On-Off Battery Switch with AFD - Bulk Packaging 3001B

Description
Alternator Field Disconnect (AFD) is a feature of some battery switches. AFD protects the diodes in the alternator if the battery switch is switched to the OFF position while the engine is running. Not packaged for retail use. For retail product, see item 78411 Blue Sea Systems 3001B HD-Series Heavy Duty On-Off Battery Switch - Bulk Packaging Category: Battery Disconnects Manufacturer: Blue Sea Systems Includes AFD (Alternator Field Disconnect) Ignition protected - safe for installation aboard Gasoline powered boats Case design allows surface or rear panel mounting Accepts two 4/0 Ga. (95 mm²) battery cables 1 Battery Input 2 Switch Positions Intermittent rating of 900A (5 minutes) 4/0 Ga. (120 mm²) cable size to meet ratings Terminal stud size 1/2" (M12) Terminal stud torque 220 in-lb (24.86 Nm) 1/4" (M6) Screw for mounting
Request a Quote Datasheet
Description
Alternator Field Disconnect (AFD) is a feature of some battery switches. AFD protects the diodes in the alternator if the battery switch is switched to the OFF position while the engine is running. Not packaged for retail use. For retail product, see item 78411 Blue Sea Systems 3001B HD-Series Heavy Duty On-Off Battery Switch - Bulk Packaging Category: Battery Disconnects Manufacturer: Blue Sea Systems Includes AFD (Alternator Field Disconnect) Ignition protected - safe for installation aboard Gasoline powered boats Case design allows surface or rear panel mounting Accepts two 4/0 Ga. (95 mm²) battery cables 1 Battery Input 2 Switch Positions Intermittent rating of 900A (5 minutes) 4/0 Ga. (120 mm²) cable size to meet ratings Terminal stud size 1/2" (M12) Terminal stud torque 220 in-lb (24.86 Nm) 1/4" (M6) Screw for mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 3001B HD-Series Heavy Duty On-Off Battery Switch with AFD - Bulk Packaging - 78411B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 3001B HD-Series Heavy Duty On-Off Battery Switch with AFD - Bulk Packaging
78411B
Blue Sea Systems 3001B HD-Series Heavy Duty On-Off Battery Switch with AFD - Bulk Packaging 78411B
Alternator Field Disconnect (AFD) is a feature of some battery switches. AFD protects the diodes in the alternator if the battery switch is switched to the OFF position while the engine is running. Not packaged for retail use. For retail product, see item 78411 Blue Sea Systems 3001B HD-Series Heavy Duty On-Off Battery Switch - Bulk Packaging Category: Battery Disconnects Manufacturer: Blue Sea Systems Includes AFD (Alternator Field Disconnect) Ignition protected - safe for installation aboard Gasoline powered boats Case design allows surface or rear panel mounting Accepts two 4/0 Ga. (95 mm²) battery cables 1 Battery Input 2 Switch Positions Intermittent rating of 900A (5 minutes) 4/0 Ga. (120 mm²) cable size to meet ratings Terminal stud size 1/2" (M12) Terminal stud torque 220 in-lb (24.86 Nm) 1/4" (M6) Screw for mounting

Alternator Field Disconnect (AFD) is a feature of some battery switches. AFD protects the diodes in the alternator if the battery switch is switched to the OFF position while the engine is running.

Not packaged for retail use. For retail product, see item 78411

  • Blue Sea Systems 3001B HD-Series Heavy Duty On-Off Battery Switch - Bulk Packaging
  • Category: Battery Disconnects
  • Manufacturer: Blue Sea Systems
  • Includes AFD (Alternator Field Disconnect)
  • Ignition protected - safe for installation aboard Gasoline powered boats
  • Case design allows surface or rear panel mounting
  • Accepts two 4/0 Ga. (95 mm²) battery cables
  • 1 Battery Input
  • 2 Switch Positions
  • Intermittent rating of 900A (5 minutes)
  • 4/0 Ga. (120 mm²) cable size to meet ratings
  • Terminal stud size 1/2" (M12)
  • Terminal stud torque 220 in-lb (24.86 Nm)
  • 1/4" (M6) Screw for mounting
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 78411B
Product Name Blue Sea Systems 3001B HD-Series Heavy Duty On-Off Battery Switch with AFD - Bulk Packaging
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET360UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
S135 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Operating Voltage 300 volts
View Details
Disconnect Switch - 1494G-CC3R6-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details