Blue Sea Systems Blue Sea Systems 3001 HD-Series Heavy Duty On-Off Battery Switch with AFD, 600A, 32VDC 3001

Description
Alternator Field Disconnect (AFD) is a feature of some battery switches. AFD protects the diodes in the alternator if the battery switch is switched to the OFF position while the engine is running. Packaged for retail use only. For bulk product, see item 78411B (must be logged in to purchase bulk) Blue Sea Systems 3001 HD-Series Heavy Duty On-Off Battery Switch Category: Battery Disconnects Manufacturer: Blue Sea Systems Includes AFD (Alternator Field Disconnect) Ignition protected - safe for installation aboard Gasoline powered boats Case design allows surface or rear panel mounting Accepts two 4/0 Ga. (95mm²) battery cables 32VDC D Maximum Voltage 1 Battery Input 2 Switch Positions Intermittent rating of 900A (5 minutes) 4/0 Ga. (120mm²) Cable size to meet ratings Terminal stud size 1/2" (M12) Terminal stud torque 220 in-lb (24.86 Nm) 1/4" (M6) screw for mounting
Request a Quote Datasheet
Description
Alternator Field Disconnect (AFD) is a feature of some battery switches. AFD protects the diodes in the alternator if the battery switch is switched to the OFF position while the engine is running. Packaged for retail use only. For bulk product, see item 78411B (must be logged in to purchase bulk) Blue Sea Systems 3001 HD-Series Heavy Duty On-Off Battery Switch Category: Battery Disconnects Manufacturer: Blue Sea Systems Includes AFD (Alternator Field Disconnect) Ignition protected - safe for installation aboard Gasoline powered boats Case design allows surface or rear panel mounting Accepts two 4/0 Ga. (95mm²) battery cables 32VDC D Maximum Voltage 1 Battery Input 2 Switch Positions Intermittent rating of 900A (5 minutes) 4/0 Ga. (120mm²) Cable size to meet ratings Terminal stud size 1/2" (M12) Terminal stud torque 220 in-lb (24.86 Nm) 1/4" (M6) screw for mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 3001 HD-Series Heavy Duty On-Off Battery Switch with AFD, 600A, 32VDC - 78411 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 3001 HD-Series Heavy Duty On-Off Battery Switch with AFD, 600A, 32VDC
78411
Blue Sea Systems 3001 HD-Series Heavy Duty On-Off Battery Switch with AFD, 600A, 32VDC 78411
Alternator Field Disconnect (AFD) is a feature of some battery switches. AFD protects the diodes in the alternator if the battery switch is switched to the OFF position while the engine is running. Packaged for retail use only. For bulk product, see item 78411B (must be logged in to purchase bulk) Blue Sea Systems 3001 HD-Series Heavy Duty On-Off Battery Switch Category: Battery Disconnects Manufacturer: Blue Sea Systems Includes AFD (Alternator Field Disconnect) Ignition protected - safe for installation aboard Gasoline powered boats Case design allows surface or rear panel mounting Accepts two 4/0 Ga. (95mm²) battery cables 32VDC D Maximum Voltage 1 Battery Input 2 Switch Positions Intermittent rating of 900A (5 minutes) 4/0 Ga. (120mm²) Cable size to meet ratings Terminal stud size 1/2" (M12) Terminal stud torque 220 in-lb (24.86 Nm) 1/4" (M6) screw for mounting

Alternator Field Disconnect (AFD) is a feature of some battery switches. AFD protects the diodes in the alternator if the battery switch is switched to the OFF position while the engine is running.

Packaged for retail use only. For bulk product, see item 78411B (must be logged in to purchase bulk)

  • Blue Sea Systems 3001 HD-Series Heavy Duty On-Off Battery Switch
  • Category: Battery Disconnects
  • Manufacturer: Blue Sea Systems
  • Includes AFD (Alternator Field Disconnect)
  • Ignition protected - safe for installation aboard Gasoline powered boats
  • Case design allows surface or rear panel mounting
  • Accepts two 4/0 Ga. (95mm²) battery cables
  • 32VDC D Maximum Voltage
  • 1 Battery Input
  • 2 Switch Positions
  • Intermittent rating of 900A (5 minutes)
  • 4/0 Ga. (120mm²) Cable size to meet ratings
  • Terminal stud size 1/2" (M12)
  • Terminal stud torque 220 in-lb (24.86 Nm)
  • 1/4" (M6) screw for mounting
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 78411
Product Name Blue Sea Systems 3001 HD-Series Heavy Duty On-Off Battery Switch with AFD, 600A, 32VDC
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-CC3N-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
Isolator Switches - 1365838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Wall Mount; Wall mount
Poles 4P; 4
View Details