Blue Sea Systems Blue Sea Systems 3000 HD-Series On-Off Battery Switch, 600A, 32VDC - Bulk Packaging 3000B

Description
Not packaged for retail use. For retail product, see item 78403 Blue Sea Systems 3000 HD-Series On-Off Battery Switch - Bulk Packaging Category: Battery Disconnects Manufacturer: Blue Sea Systems Switches a single battery to a single load group Ignition protected - safe for installation aboard gasoline powered boats Case design allows surface or rear panel mounting Accepts two 4/0 Ga. (95 mm²) battery cables 32VDC Maximum Voltage 1 Battery inputs 1.30 lbs. (0.59 kg) 2 Switch Positions Continuous Rating of 600A. Intermittent Rating of 900A (5 minutes) 10 Second Cranking Rating of 2750A. 1 Minute Cranking Rating of 1325A 4/0 Ga. (120mm²) cable size to meet ratings 1.10" (27.94 mm) clearance For 4/0 Ga. cables Terminal stud size 1/2" (M12) Terminal stud torque 220 in-lb (24.86 Nm) 1/4" (M6) screw for mounting
Request a Quote
Description
Not packaged for retail use. For retail product, see item 78403 Blue Sea Systems 3000 HD-Series On-Off Battery Switch - Bulk Packaging Category: Battery Disconnects Manufacturer: Blue Sea Systems Switches a single battery to a single load group Ignition protected - safe for installation aboard gasoline powered boats Case design allows surface or rear panel mounting Accepts two 4/0 Ga. (95 mm²) battery cables 32VDC Maximum Voltage 1 Battery inputs 1.30 lbs. (0.59 kg) 2 Switch Positions Continuous Rating of 600A. Intermittent Rating of 900A (5 minutes) 10 Second Cranking Rating of 2750A. 1 Minute Cranking Rating of 1325A 4/0 Ga. (120mm²) cable size to meet ratings 1.10" (27.94 mm) clearance For 4/0 Ga. cables Terminal stud size 1/2" (M12) Terminal stud torque 220 in-lb (24.86 Nm) 1/4" (M6) screw for mounting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 3000 HD-Series On-Off Battery Switch, 600A, 32VDC - Bulk Packaging - 78403B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 3000 HD-Series On-Off Battery Switch, 600A, 32VDC - Bulk Packaging
78403B
Blue Sea Systems 3000 HD-Series On-Off Battery Switch, 600A, 32VDC - Bulk Packaging 78403B
Not packaged for retail use. For retail product, see item 78403 Blue Sea Systems 3000 HD-Series On-Off Battery Switch - Bulk Packaging Category: Battery Disconnects Manufacturer: Blue Sea Systems Switches a single battery to a single load group Ignition protected - safe for installation aboard gasoline powered boats Case design allows surface or rear panel mounting Accepts two 4/0 Ga. (95 mm²) battery cables 32VDC Maximum Voltage 1 Battery inputs 1.30 lbs. (0.59 kg) 2 Switch Positions Continuous Rating of 600A. Intermittent Rating of 900A (5 minutes) 10 Second Cranking Rating of 2750A. 1 Minute Cranking Rating of 1325A 4/0 Ga. (120mm²) cable size to meet ratings 1.10" (27.94 mm) clearance For 4/0 Ga. cables Terminal stud size 1/2" (M12) Terminal stud torque 220 in-lb (24.86 Nm) 1/4" (M6) screw for mounting

Not packaged for retail use. For retail product, see item 78403

  • Blue Sea Systems 3000 HD-Series On-Off Battery Switch - Bulk Packaging
  • Category: Battery Disconnects
  • Manufacturer: Blue Sea Systems
  • Switches a single battery to a single load group
  • Ignition protected - safe for installation aboard gasoline powered boats
  • Case design allows surface or rear panel mounting
  • Accepts two 4/0 Ga. (95 mm²) battery cables 32VDC Maximum Voltage
  • 1 Battery inputs
  • 1.30 lbs. (0.59 kg) 2 Switch Positions
  • Continuous Rating of 600A. Intermittent Rating of 900A (5 minutes)
  • 10 Second Cranking Rating of 2750A. 1 Minute Cranking Rating of 1325A
  • 4/0 Ga. (120mm²) cable size to meet ratings
  • 1.10" (27.94 mm) clearance For 4/0 Ga. cables
  • Terminal stud size 1/2" (M12)
  • Terminal stud torque 220 in-lb (24.86 Nm) 1/4" (M6) screw for mounting
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 78403B
Product Name Blue Sea Systems 3000 HD-Series On-Off Battery Switch, 600A, 32VDC - Bulk Packaging
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-EF3N-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
Isolator Switches - 1365288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Mounting Style Panel; Panel mount
View Details