Blue Sea Systems Blue Sea Systems 3000 HD-Series On-Off Battery Switch, 600A, 32VDC 3000

Description
Packaged for retail use only. For bulk product, see item 78403B (must be logged in to purchase bulk) Blue Sea Systems 3000 HD-Series On-Off Battery Switch Category: Battery Disconnects Manufacturer: Blue Sea Systems Switches a single battery to a single load group Ignition protected - safe for installation aboard Gasoline powered boats Case design allows surface or rear panel mounting Accepts two 4/0 Ga. (95mm²) battery cables 1 Battery inputs 1.30 lbs. (0.59 kg) 2 Switch Positions Continuous Rating of 600A. Intermittent Rating of 900A (5 minutes) 10 Second Cranking Rating of 2750A. 1 Minute Cranking Rating of 1325A 4/0 Ga. (120 mm²) Cable size to meet ratings 1.10" (27.94 mm) clearance For 4/0 Ga. cables Terminal stud size 1/2" (M12) Terminal Stud Torque 220 in-lb (24.86 Nm) 1/4" (M6) screw for mounting
Request a Quote
Description
Packaged for retail use only. For bulk product, see item 78403B (must be logged in to purchase bulk) Blue Sea Systems 3000 HD-Series On-Off Battery Switch Category: Battery Disconnects Manufacturer: Blue Sea Systems Switches a single battery to a single load group Ignition protected - safe for installation aboard Gasoline powered boats Case design allows surface or rear panel mounting Accepts two 4/0 Ga. (95mm²) battery cables 1 Battery inputs 1.30 lbs. (0.59 kg) 2 Switch Positions Continuous Rating of 600A. Intermittent Rating of 900A (5 minutes) 10 Second Cranking Rating of 2750A. 1 Minute Cranking Rating of 1325A 4/0 Ga. (120 mm²) Cable size to meet ratings 1.10" (27.94 mm) clearance For 4/0 Ga. cables Terminal stud size 1/2" (M12) Terminal Stud Torque 220 in-lb (24.86 Nm) 1/4" (M6) screw for mounting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 3000 HD-Series On-Off Battery Switch, 600A, 32VDC - 78403 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 3000 HD-Series On-Off Battery Switch, 600A, 32VDC
78403
Blue Sea Systems 3000 HD-Series On-Off Battery Switch, 600A, 32VDC 78403
Packaged for retail use only. For bulk product, see item 78403B (must be logged in to purchase bulk) Blue Sea Systems 3000 HD-Series On-Off Battery Switch Category: Battery Disconnects Manufacturer: Blue Sea Systems Switches a single battery to a single load group Ignition protected - safe for installation aboard Gasoline powered boats Case design allows surface or rear panel mounting Accepts two 4/0 Ga. (95mm²) battery cables 1 Battery inputs 1.30 lbs. (0.59 kg) 2 Switch Positions Continuous Rating of 600A. Intermittent Rating of 900A (5 minutes) 10 Second Cranking Rating of 2750A. 1 Minute Cranking Rating of 1325A 4/0 Ga. (120 mm²) Cable size to meet ratings 1.10" (27.94 mm) clearance For 4/0 Ga. cables Terminal stud size 1/2" (M12) Terminal Stud Torque 220 in-lb (24.86 Nm) 1/4" (M6) screw for mounting

Packaged for retail use only. For bulk product, see item 78403B (must be logged in to purchase bulk)

  • Blue Sea Systems 3000 HD-Series On-Off Battery Switch
  • Category: Battery Disconnects
  • Manufacturer: Blue Sea Systems
  • Switches a single battery to a single load group
  • Ignition protected - safe for installation aboard Gasoline powered boats
  • Case design allows surface or rear panel mounting
  • Accepts two 4/0 Ga. (95mm²) battery cables
  • 1 Battery inputs
  • 1.30 lbs. (0.59 kg)
  • 2 Switch Positions
  • Continuous Rating of 600A. Intermittent Rating of 900A (5 minutes)
  • 10 Second Cranking Rating of 2750A. 1 Minute Cranking Rating of 1325A
  • 4/0 Ga. (120 mm²) Cable size to meet ratings
  • 1.10" (27.94 mm) clearance For 4/0 Ga. cables
  • Terminal stud size 1/2" (M12)
  • Terminal Stud Torque 220 in-lb (24.86 Nm)
  • 1/4" (M6) screw for mounting
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 78403
Product Name Blue Sea Systems 3000 HD-Series On-Off Battery Switch, 600A, 32VDC
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolator Switches - 1444814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 2P; 2
Approvals RoHS; IP20
View Details
S100/80 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 80 amps
Operating Voltage 24 to 48 volts
View Details
Disconnect Switch - 1494G-CF3R6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 60 amps
View Details