BLUE SEA SYSTEMS
2710 -- BLUE SEA SYSTEMS 2710 DUALBUS BUSBAR COVER FOR 78244, 100A
Blue Sea Systems
Blue Sea Systems 2710 DualBus Busbar Cover for 78244, 100A
2710
Description
Blue Sea Systems 2710 DualBus Busbar Cover
Category: Busbars
Manufacturer: Blue Sea Systems
Length: 6 3/8" (161.93 mm)
Height: 7/8" (22.23 mm)
Width: 2 3/8" (60.33 mm)
Weight: 0.04 lbs. (0.02 kg)
Request a Quote
Email Supplier
Description
Blue Sea Systems 2710 DualBus Busbar Cover
Category: Busbars
Manufacturer: Blue Sea Systems
Length: 6 3/8" (161.93 mm)
Height: 7/8" (22.23 mm)
Width: 2 3/8" (60.33 mm)
Weight: 0.04 lbs. (0.02 kg)
Request a Quote
Email Supplier
Suppliers
Blue Sea Systems 2710 DualBus Busbar Cover for 78244, 100A
78245
Blue Sea Systems 2710 DualBus Busbar Cover
Category: Busbars
Manufacturer: Blue Sea Systems
Length: 6 3/8" (161.93 mm)
Height: 7/8" (22.23 mm)
Width: 2 3/8" (60.33 mm)
Weight: 0.04 lbs. (0.02 kg)
- Blue Sea Systems 2710 DualBus Busbar Cover
- Category: Busbars
- Manufacturer: Blue Sea Systems
- Length: 6 3/8" (161.93 mm)
- Height: 7/8" (22.23 mm)
- Width: 2 3/8" (60.33 mm)
- Weight: 0.04 lbs. (0.02 kg)
Supplier's Site
Technical Specifications
|
Product Category
|
Busbars and Busways |
|
Product Number
|
78245 |
|
Product Name
|
Blue Sea Systems 2710 DualBus Busbar Cover for 78244, 100A |
Unlock Full Specs
to access all available technical data
Similar Products
Busbar Type
Single Conductor
Busbar (Conductor) Material
Copper
Voltage Configuration
Other
View Details
Busbar Type
Single Conductor
Amp Rating
33 amps
View Details