BLUE SEA SYSTEMS
2709 -- BLUE SEA SYSTEMS 2709 DUALBUS BUSBAR COVER FOR 78246, 100A
Blue Sea Systems
Blue Sea Systems 2709 DualBus Busbar Cover for 78246, 100A
2709
Description
Blue Sea Systems 2701 DualBus Busbar
Category: Busbars
Manufacturer: Blue Sea Systems
Length: 4 3/16" (106.36 mm)
Height: 7/8" (22.23 mm)
Width: 2 1/2" (63.5 mm)
Weight: 0.03 lbs. (0.01 kg)
Blue Sea dualbus busbar cover 2709 sold separetly
Request a Quote
Email Supplier
Description
Blue Sea Systems 2701 DualBus Busbar
Category: Busbars
Manufacturer: Blue Sea Systems
Length: 4 3/16" (106.36 mm)
Height: 7/8" (22.23 mm)
Width: 2 1/2" (63.5 mm)
Weight: 0.03 lbs. (0.01 kg)
Blue Sea dualbus busbar cover 2709 sold separetly
Request a Quote
Email Supplier
Suppliers
Blue Sea Systems 2709 DualBus Busbar Cover for 78246, 100A
78247
Blue Sea Systems 2701 DualBus Busbar
Category: Busbars
Manufacturer: Blue Sea Systems
Length: 4 3/16" (106.36 mm)
Height: 7/8" (22.23 mm)
Width: 2 1/2" (63.5 mm)
Weight: 0.03 lbs. (0.01 kg)
Blue Sea dualbus busbar cover 2709 sold separetly
- Blue Sea Systems 2701 DualBus Busbar
- Category: Busbars
- Manufacturer: Blue Sea Systems
- Length: 4 3/16" (106.36 mm)
- Height: 7/8" (22.23 mm)
- Width: 2 1/2" (63.5 mm)
- Weight: 0.03 lbs. (0.01 kg)
- Blue Sea dualbus busbar cover 2709 sold separetly
Supplier's Site
Technical Specifications
|
Product Category
|
Busbars and Busways |
|
Product Number
|
78247 |
|
Product Name
|
Blue Sea Systems 2709 DualBus Busbar Cover for 78246, 100A |
Unlock Full Specs
to access all available technical data
Similar Products
Busbar Type
Single Conductor
Busbar (Conductor) Material
Copper
Voltage Configuration
Single Phase
View Details
Busbar Type
Single Conductor
Amp Rating
28 amps
View Details