Blue Sea Systems Blue Sea Systems 2701 DualBus Busbar, 5 circuit, 100A, 300VDC, 48VDC 2701

Description
Blue Sea Systems 2701 DualBus Busbar Category: Busbars Manufacturer: Blue Sea Systems Combines Negative and positive buses on one block 300VAC or 48VDC Maximum Voltage 5 screw terminals Tin-plated copper CDA 110 / UNS 11000 Bus Material Blue Sea dualbus busbar cover 2709 sold separately
Request a Quote
Description
Blue Sea Systems 2701 DualBus Busbar Category: Busbars Manufacturer: Blue Sea Systems Combines Negative and positive buses on one block 300VAC or 48VDC Maximum Voltage 5 screw terminals Tin-plated copper CDA 110 / UNS 11000 Bus Material Blue Sea dualbus busbar cover 2709 sold separately
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 2701 DualBus Busbar, 5 circuit, 100A, 300VDC, 48VDC - 78246 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 2701 DualBus Busbar, 5 circuit, 100A, 300VDC, 48VDC
78246
Blue Sea Systems 2701 DualBus Busbar, 5 circuit, 100A, 300VDC, 48VDC 78246
Blue Sea Systems 2701 DualBus Busbar Category: Busbars Manufacturer: Blue Sea Systems Combines Negative and positive buses on one block 300VAC or 48VDC Maximum Voltage 5 screw terminals Tin-plated copper CDA 110 / UNS 11000 Bus Material Blue Sea dualbus busbar cover 2709 sold separately
  • Blue Sea Systems 2701 DualBus Busbar
  • Category: Busbars
  • Manufacturer: Blue Sea Systems
  • Combines Negative and positive buses on one block
  • 300VAC or 48VDC Maximum Voltage
  • 5 screw terminals
  • Tin-plated copper CDA 110 / UNS 11000 Bus Material
  • Blue Sea dualbus busbar cover 2709 sold separately
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Busbars and Busways
Product Number 78246
Product Name Blue Sea Systems 2701 DualBus Busbar, 5 circuit, 100A, 300VDC, 48VDC
Busbar (Conductor) Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Second Phase Busbar - 2P25U3S/38 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details
Bus Bar Mounting - BVM-F - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 1989037-3 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 25 amps
View Details