Blue Sea Systems Blue Sea Systems 2312B Common BusBar with Cover, 20 Gang, 150A, 300VDC - Bulk Packaging 2312B

Description
Not packaged for retail use. For retail product, see item 78253 Blue Sea Systems 2312B Common BusBar - Bulk Packaging Category: Busbars Manufacturer: Blue Sea Systems The industry-standard busbar for positive distribution The industry-standard busbar for the collection of Negative or AC ground circuits 300VAC or 48VDC Maximum Voltage Continuous Rating of 130A AC or 150A DC 20 screw terminals with 2 stud terminals 1/4" stud terminal #8-32 screw terminal Reinforced polycarbonate base Material: Tin-plated copper CDA 110 / UNS 11000 Bus Clear Polycarbonate Cover
Request a Quote
Description
Not packaged for retail use. For retail product, see item 78253 Blue Sea Systems 2312B Common BusBar - Bulk Packaging Category: Busbars Manufacturer: Blue Sea Systems The industry-standard busbar for positive distribution The industry-standard busbar for the collection of Negative or AC ground circuits 300VAC or 48VDC Maximum Voltage Continuous Rating of 130A AC or 150A DC 20 screw terminals with 2 stud terminals 1/4" stud terminal #8-32 screw terminal Reinforced polycarbonate base Material: Tin-plated copper CDA 110 / UNS 11000 Bus Clear Polycarbonate Cover
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 2312B Common BusBar with Cover, 20 Gang, 150A, 300VDC - Bulk Packaging - 78253B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 2312B Common BusBar with Cover, 20 Gang, 150A, 300VDC - Bulk Packaging
78253B
Blue Sea Systems 2312B Common BusBar with Cover, 20 Gang, 150A, 300VDC - Bulk Packaging 78253B
Not packaged for retail use. For retail product, see item 78253 Blue Sea Systems 2312B Common BusBar - Bulk Packaging Category: Busbars Manufacturer: Blue Sea Systems The industry-standard busbar for positive distribution The industry-standard busbar for the collection of Negative or AC ground circuits 300VAC or 48VDC Maximum Voltage Continuous Rating of 130A AC or 150A DC 20 screw terminals with 2 stud terminals 1/4" stud terminal #8-32 screw terminal Reinforced polycarbonate base Material: Tin-plated copper CDA 110 / UNS 11000 Bus Clear Polycarbonate Cover

Not packaged for retail use. For retail product, see item 78253

  • Blue Sea Systems 2312B Common BusBar - Bulk Packaging
  • Category: Busbars
  • Manufacturer: Blue Sea Systems
  • The industry-standard busbar for positive distribution
  • The industry-standard busbar for the collection of Negative or AC ground circuits
  • 300VAC or 48VDC Maximum Voltage
  • Continuous Rating of 130A AC or 150A DC
  • 20 screw terminals with 2 stud terminals
  • 1/4" stud terminal
  • #8-32 screw terminal
  • Reinforced polycarbonate base
  • Material: Tin-plated copper
  • CDA 110 / UNS 11000 Bus
  • Clear Polycarbonate Cover
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Busbars and Busways
Product Number 78253B
Product Name Blue Sea Systems 2312B Common BusBar with Cover, 20 Gang, 150A, 300VDC - Bulk Packaging
Busbar (Conductor) Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Second Phase Busbar with 1/2 Pole Spacing - 2P18U3H/18 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details
Bus Bar Mounting - BSS - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 4-880492-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 28 amps
View Details
Busbars - 1444834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage Configuration Other
Voltage Ranges 3 Phase
Amp Rating 63 amps
View Details