Blue Sea Systems Blue Sea Systems 2303 Common BusBar, 150A, 300VDC, 48VDC - Bulk Packaging 2303B

Description
Not packaged for retail use. For retail product, see item 78252 Blue Sea Systems 2303 Common BusBar - Bulk Packaging Category: Busbars Manufacturer: Blue Sea Systems The industry-standard busbar for positive distribution Negative or AC ground circuits The industry-standard busbar for positive distribution The industry-standard busbar for the collection of Negative or AC ground circuits 300VAC or 48VDC Maximum Voltage Continuous Rating of 130A AC or 150A DC 1/4" -20 Studs Reinforced polycarbonate base Tin-plated copper CDA 110 / UNS 11000 bus material
Request a Quote
Description
Not packaged for retail use. For retail product, see item 78252 Blue Sea Systems 2303 Common BusBar - Bulk Packaging Category: Busbars Manufacturer: Blue Sea Systems The industry-standard busbar for positive distribution Negative or AC ground circuits The industry-standard busbar for positive distribution The industry-standard busbar for the collection of Negative or AC ground circuits 300VAC or 48VDC Maximum Voltage Continuous Rating of 130A AC or 150A DC 1/4" -20 Studs Reinforced polycarbonate base Tin-plated copper CDA 110 / UNS 11000 bus material
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 2303 Common BusBar, 150A, 300VDC, 48VDC - Bulk Packaging - 78252B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 2303 Common BusBar, 150A, 300VDC, 48VDC - Bulk Packaging
78252B
Blue Sea Systems 2303 Common BusBar, 150A, 300VDC, 48VDC - Bulk Packaging 78252B
Not packaged for retail use. For retail product, see item 78252 Blue Sea Systems 2303 Common BusBar - Bulk Packaging Category: Busbars Manufacturer: Blue Sea Systems The industry-standard busbar for positive distribution Negative or AC ground circuits The industry-standard busbar for positive distribution The industry-standard busbar for the collection of Negative or AC ground circuits 300VAC or 48VDC Maximum Voltage Continuous Rating of 130A AC or 150A DC 1/4" -20 Studs Reinforced polycarbonate base Tin-plated copper CDA 110 / UNS 11000 bus material

Not packaged for retail use. For retail product, see item 78252

  • Blue Sea Systems 2303 Common BusBar - Bulk Packaging
  • Category: Busbars
  • Manufacturer: Blue Sea Systems
  • The industry-standard busbar for positive distribution
  • Negative or AC ground circuits
  • The industry-standard busbar for positive distribution
  • The industry-standard busbar for the collection of Negative or AC ground circuits
  • 300VAC or 48VDC Maximum Voltage
  • Continuous Rating of 130A AC or 150A DC
  • 1/4" -20 Studs
  • Reinforced polycarbonate base
  • Tin-plated copper CDA 110 / UNS 11000 bus material
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Busbars and Busways
Product Number 78252B
Product Name Blue Sea Systems 2303 Common BusBar, 150A, 300VDC, 48VDC - Bulk Packaging
Busbar (Conductor) Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Busbar with 1/2 Pole Spacing - 1P18U1H/6 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Single Phase
View Details
Bus Bar Mounting - KVM - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 880548-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 33 amps
View Details