Blue Sea Systems Blue Sea Systems 2303 Common BusBar, Four 1/4"-20 Studs, 150A, 300VDC, 48VDC 2303

Description
Packaged for retail use only. For bulk product, see item 78252B (must be logged in to purchase bulk) Blue Sea Systems 2303 Common BusBar Category: Busbars Manufacturer: Blue Sea Systems The industry-standard busbar for positive distribution Negative or AC ground circuits The industry-standard busbar for positive distribution The industry-standard busbar for the collection of Negative or AC ground circuits 300VAC or 48VDC Maximum Voltage Continuous Rating of 130A AC or 150A DC 1/4"-20 Studs Reinforced polycarbonate base Tin-plated copper CDA 110 / UNS 11000 bus material
Request a Quote
Description
Packaged for retail use only. For bulk product, see item 78252B (must be logged in to purchase bulk) Blue Sea Systems 2303 Common BusBar Category: Busbars Manufacturer: Blue Sea Systems The industry-standard busbar for positive distribution Negative or AC ground circuits The industry-standard busbar for positive distribution The industry-standard busbar for the collection of Negative or AC ground circuits 300VAC or 48VDC Maximum Voltage Continuous Rating of 130A AC or 150A DC 1/4"-20 Studs Reinforced polycarbonate base Tin-plated copper CDA 110 / UNS 11000 bus material
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 2303 Common BusBar, Four 1/4
Chanhassen, MN, United States
Blue Sea Systems 2303 Common BusBar, Four 1/4"-20 Studs, 150A, 300VDC, 48VDC
78252
Blue Sea Systems 2303 Common BusBar, Four 1/4"-20 Studs, 150A, 300VDC, 48VDC 78252
Packaged for retail use only. For bulk product, see item 78252B (must be logged in to purchase bulk) Blue Sea Systems 2303 Common BusBar Category: Busbars Manufacturer: Blue Sea Systems The industry-standard busbar for positive distribution Negative or AC ground circuits The industry-standard busbar for positive distribution The industry-standard busbar for the collection of Negative or AC ground circuits 300VAC or 48VDC Maximum Voltage Continuous Rating of 130A AC or 150A DC 1/4"-20 Studs Reinforced polycarbonate base Tin-plated copper CDA 110 / UNS 11000 bus material

Packaged for retail use only. For bulk product, see item 78252B (must be logged in to purchase bulk)

  • Blue Sea Systems 2303 Common BusBar
  • Category: Busbars
  • Manufacturer: Blue Sea Systems
  • The industry-standard busbar for positive distribution
  • Negative or AC ground circuits
  • The industry-standard busbar for positive distribution
  • The industry-standard busbar for the collection of Negative or AC ground circuits
  • 300VAC or 48VDC Maximum Voltage
  • Continuous Rating of 130A AC or 150A DC
  • 1/4"-20 Studs
  • Reinforced polycarbonate base
  • Tin-plated copper CDA 110 / UNS 11000 bus material
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Busbars and Busways
Product Number 78252
Product Name Blue Sea Systems 2303 Common BusBar, Four 1/4"-20 Studs, 150A, 300VDC, 48VDC
Busbar (Conductor) Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 1599298-5 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details
ADP Busbars - 1LB158-25A - Altech Corp.
Specs
Busbar Type Single Conductor
Voltage Configuration Single Phase
Voltage Ranges 600
View Details
Bus Bar Mounting - BVM-F - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details