Blue Sea Systems Blue Sea Systems 2301 Common BusBar, 10 Gang, 150A, 300VDC, 48VDC - Bulk Packaging 2301B

Description
Not packaged for retail use. For retail product, see item 78250 Blue Sea Systems 2301 Common BusBar - Bulk Packaging Category: Busbars Manufacturer: Blue Sea Systems The industry-standard busbar for positive distribution The industry-standard busbar for the collection of Negative or AC ground circuits 300VAC or 48VDC Maximum Voltage Continuous Rating of 130A AC or 150A DC 10 screw terminals with 2 stud terminals Reinforced polycarbonate base Tin-plated copper CDA 110 / UNS 11000 bus material
Request a Quote
Description
Not packaged for retail use. For retail product, see item 78250 Blue Sea Systems 2301 Common BusBar - Bulk Packaging Category: Busbars Manufacturer: Blue Sea Systems The industry-standard busbar for positive distribution The industry-standard busbar for the collection of Negative or AC ground circuits 300VAC or 48VDC Maximum Voltage Continuous Rating of 130A AC or 150A DC 10 screw terminals with 2 stud terminals Reinforced polycarbonate base Tin-plated copper CDA 110 / UNS 11000 bus material
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 2301 Common BusBar, 10 Gang, 150A, 300VDC, 48VDC - Bulk Packaging - 78250B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 2301 Common BusBar, 10 Gang, 150A, 300VDC, 48VDC - Bulk Packaging
78250B
Blue Sea Systems 2301 Common BusBar, 10 Gang, 150A, 300VDC, 48VDC - Bulk Packaging 78250B
Not packaged for retail use. For retail product, see item 78250 Blue Sea Systems 2301 Common BusBar - Bulk Packaging Category: Busbars Manufacturer: Blue Sea Systems The industry-standard busbar for positive distribution The industry-standard busbar for the collection of Negative or AC ground circuits 300VAC or 48VDC Maximum Voltage Continuous Rating of 130A AC or 150A DC 10 screw terminals with 2 stud terminals Reinforced polycarbonate base Tin-plated copper CDA 110 / UNS 11000 bus material

Not packaged for retail use. For retail product, see item 78250

  • Blue Sea Systems 2301 Common BusBar - Bulk Packaging
  • Category: Busbars
  • Manufacturer: Blue Sea Systems
  • The industry-standard busbar for positive distribution
  • The industry-standard busbar for the collection of Negative or AC ground circuits
  • 300VAC or 48VDC Maximum Voltage
  • Continuous Rating of 130A AC or 150A DC
  • 10 screw terminals with 2 stud terminals
  • Reinforced polycarbonate base
  • Tin-plated copper CDA 110 / UNS 11000 bus material
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Busbars and Busways
Product Number 78250B
Product Name Blue Sea Systems 2301 Common BusBar, 10 Gang, 150A, 300VDC, 48VDC - Bulk Packaging
Busbar (Conductor) Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BAX - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Single Phase Busbar with 1/2 Pole Spacing - 1P18U1H/3 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Single Phase
View Details
Busbars & Terminals - 1989037-1 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 20 amps
View Details
Busbars - 2776176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 250 amps
View Details