Blue Sea Systems Blue Sea Systems 2301 Common BusBar, 10 Gang, 150A, 300VDC, 48VDC 2301

Description
Packaged for retail use only. For bulk product, see item 78250B (must be logged in to purchase bulk) Blue Sea Systems 2301 Common BusBar Category: Busbars Manufacturer: Blue Sea Systems The industry-standard busbar for positive distribution The industry-standard busbar for the collection of Negative or AC ground circuits 300VAC or 48VDC Maximum Voltage Continuous Rating of 130A AC or 150ADC 10 screw terminals with 2 stud terminals 1/4" stud terminal #8-32 screw terminal Reinforced polycarbonate base Tin-plated copper CDA 110 / UNS 11000 bus material
Request a Quote
Description
Packaged for retail use only. For bulk product, see item 78250B (must be logged in to purchase bulk) Blue Sea Systems 2301 Common BusBar Category: Busbars Manufacturer: Blue Sea Systems The industry-standard busbar for positive distribution The industry-standard busbar for the collection of Negative or AC ground circuits 300VAC or 48VDC Maximum Voltage Continuous Rating of 130A AC or 150ADC 10 screw terminals with 2 stud terminals 1/4" stud terminal #8-32 screw terminal Reinforced polycarbonate base Tin-plated copper CDA 110 / UNS 11000 bus material
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 2301 Common BusBar, 10 Gang, 150A, 300VDC, 48VDC - 78250 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 2301 Common BusBar, 10 Gang, 150A, 300VDC, 48VDC
78250
Blue Sea Systems 2301 Common BusBar, 10 Gang, 150A, 300VDC, 48VDC 78250
Packaged for retail use only. For bulk product, see item 78250B (must be logged in to purchase bulk) Blue Sea Systems 2301 Common BusBar Category: Busbars Manufacturer: Blue Sea Systems The industry-standard busbar for positive distribution The industry-standard busbar for the collection of Negative or AC ground circuits 300VAC or 48VDC Maximum Voltage Continuous Rating of 130A AC or 150ADC 10 screw terminals with 2 stud terminals 1/4" stud terminal #8-32 screw terminal Reinforced polycarbonate base Tin-plated copper CDA 110 / UNS 11000 bus material

Packaged for retail use only. For bulk product, see item 78250B (must be logged in to purchase bulk)

  • Blue Sea Systems 2301 Common BusBar
  • Category: Busbars
  • Manufacturer: Blue Sea Systems
  • The industry-standard busbar for positive distribution
  • The industry-standard busbar for the collection of Negative or AC ground circuits
  • 300VAC or 48VDC Maximum Voltage
  • Continuous Rating of 130A AC or 150ADC
  • 10 screw terminals with 2 stud terminals
  • 1/4" stud terminal
  • #8-32 screw terminal
  • Reinforced polycarbonate base
  • Tin-plated copper CDA 110 / UNS 11000 bus material
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Busbars and Busways
Product Number 78250
Product Name Blue Sea Systems 2301 Common BusBar, 10 Gang, 150A, 300VDC, 48VDC
Busbar (Conductor) Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 1989037-5 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 32 amps
View Details
Bus Bar Mounting - BAL - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Second Phase Busbar - 2P18U3S/44 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details