Blue Sea Systems Blue Sea Systems 2107 PowerBar BusBar Eight 3/8"-16 Studs, 600A 2107

Description
Blue Sea Systems 2107 PowerBar BusBar Category: Busbars Manufacturer: Blue Sea Systems 300VAC or 48VDC Maximum Voltage Continuous Rating of 545A AC or 600A DC 3/8"-16 stud terminal Reinforced polycarbonate base Tin-plated copper CDA 110/UNS11000 bus material
Request a Quote
Description
Blue Sea Systems 2107 PowerBar BusBar Category: Busbars Manufacturer: Blue Sea Systems 300VAC or 48VDC Maximum Voltage Continuous Rating of 545A AC or 600A DC 3/8"-16 stud terminal Reinforced polycarbonate base Tin-plated copper CDA 110/UNS11000 bus material
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 2107 PowerBar BusBar Eight 3/8
Chanhassen, MN, United States
Blue Sea Systems 2107 PowerBar BusBar Eight 3/8"-16 Studs, 600A
78259
Blue Sea Systems 2107 PowerBar BusBar Eight 3/8"-16 Studs, 600A 78259
Blue Sea Systems 2107 PowerBar BusBar Category: Busbars Manufacturer: Blue Sea Systems 300VAC or 48VDC Maximum Voltage Continuous Rating of 545A AC or 600A DC 3/8"-16 stud terminal Reinforced polycarbonate base Tin-plated copper CDA 110/UNS11000 bus material
  • Blue Sea Systems 2107 PowerBar BusBar
  • Category: Busbars
  • Manufacturer: Blue Sea Systems
  • 300VAC or 48VDC Maximum Voltage
  • Continuous Rating of 545A AC or 600A DC
  • 3/8"-16 stud terminal
  • Reinforced polycarbonate base
  • Tin-plated copper CDA 110/UNS11000 bus material
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Busbars and Busways
Product Number 78259
Product Name Blue Sea Systems 2107 PowerBar BusBar Eight 3/8"-16 Studs, 600A
Voltage Configuration Other
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Busbar - 3P18U3/63 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Three Phase International Configuration
View Details
Bus Bar Mounting - BSS - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 1380004-1 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 33 amps
View Details