Blue Sea Systems Blue Sea Systems 2104 PowerBar BusBar Four 3/8"-16 Studs, 600A 2104

Description
Packaged for retail use only. For bulk product, see item 78258B (must be logged in to purchase bulk) Blue Sea Systems 2104 PowerBar BusBar Category: Busbars Manufacturer: Blue Sea Systems 300VAC or 48VDC Maximum Voltage Continuous Rating of 545A AC or 600A DC 3/8"-16 stud terminal Reinforced polycarbonate base Tin-plated copper CDA 110/UNS11000 bus material
Request a Quote
Description
Packaged for retail use only. For bulk product, see item 78258B (must be logged in to purchase bulk) Blue Sea Systems 2104 PowerBar BusBar Category: Busbars Manufacturer: Blue Sea Systems 300VAC or 48VDC Maximum Voltage Continuous Rating of 545A AC or 600A DC 3/8"-16 stud terminal Reinforced polycarbonate base Tin-plated copper CDA 110/UNS11000 bus material
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 2104 PowerBar BusBar Four 3/8
Chanhassen, MN, United States
Blue Sea Systems 2104 PowerBar BusBar Four 3/8"-16 Studs, 600A
78258
Blue Sea Systems 2104 PowerBar BusBar Four 3/8"-16 Studs, 600A 78258
Packaged for retail use only. For bulk product, see item 78258B (must be logged in to purchase bulk) Blue Sea Systems 2104 PowerBar BusBar Category: Busbars Manufacturer: Blue Sea Systems 300VAC or 48VDC Maximum Voltage Continuous Rating of 545A AC or 600A DC 3/8"-16 stud terminal Reinforced polycarbonate base Tin-plated copper CDA 110/UNS11000 bus material

Packaged for retail use only. For bulk product, see item 78258B (must be logged in to purchase bulk)

  • Blue Sea Systems 2104 PowerBar BusBar
  • Category: Busbars
  • Manufacturer: Blue Sea Systems
  • 300VAC or 48VDC Maximum Voltage
  • Continuous Rating of 545A AC or 600A DC
  • 3/8"-16 stud terminal
  • Reinforced polycarbonate base
  • Tin-plated copper CDA 110/UNS11000 bus material
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Busbars and Busways
Product Number 78258
Product Name Blue Sea Systems 2104 PowerBar BusBar Four 3/8"-16 Studs, 600A
Voltage Configuration Other
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 1989938-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 120 amps
View Details
Second Phase Busbar with 1/2 Pole Spacing - 2P18U3H/38 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details
Bus Bar Mounting - KVM - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details