Blue Sea Systems Blue Sea Systems 2003 Power Post, 3/8" - 16 Stainless Steel Stud, 48VDC 2003

Description
Blue Sea Systems 2003 Power Post Category: Junction Blocks Manufacturer: Blue Sea Systems Max voltage: 48VDC Stud size: 3/8" -16 threaded Stainless steel stud, 7/8" long Includes Blue Sea 4004 PowerPost Red Insulator, cable size 6 Ga. Reinforced thermoplastic, PBT UL94 V0 Connects high amperage cables securely
Request a Quote Datasheet
Description
Blue Sea Systems 2003 Power Post Category: Junction Blocks Manufacturer: Blue Sea Systems Max voltage: 48VDC Stud size: 3/8" -16 threaded Stainless steel stud, 7/8" long Includes Blue Sea 4004 PowerPost Red Insulator, cable size 6 Ga. Reinforced thermoplastic, PBT UL94 V0 Connects high amperage cables securely
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 2003 Power Post, 3/8
Chanhassen, MN, United States
Blue Sea Systems 2003 Power Post, 3/8" - 16 Stainless Steel Stud, 48VDC
78243
Blue Sea Systems 2003 Power Post, 3/8" - 16 Stainless Steel Stud, 48VDC 78243
Blue Sea Systems 2003 Power Post Category: Junction Blocks Manufacturer: Blue Sea Systems Max voltage: 48VDC Stud size: 3/8" -16 threaded Stainless steel stud, 7/8" long Includes Blue Sea 4004 PowerPost Red Insulator, cable size 6 Ga. Reinforced thermoplastic, PBT UL94 V0 Connects high amperage cables securely
  • Blue Sea Systems 2003 Power Post
  • Category: Junction Blocks
  • Manufacturer: Blue Sea Systems
  • Max voltage: 48VDC
  • Stud size: 3/8" -16 threaded Stainless steel stud, 7/8" long
  • Includes Blue Sea 4004 PowerPost Red Insulator, cable size 6 Ga.
  • Reinforced thermoplastic, PBT UL94 V0
  • Connects high amperage cables securely
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 78243
Product Name Blue Sea Systems 2003 Power Post, 3/8" - 16 Stainless Steel Stud, 48VDC
Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.12 - PCB socket - 9612 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2708 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers