Blue Sea Systems Blue Sea Systems 1992 PowerBar 1000, 8 5/16" Terminal Studs and 16 Terminal Screws with Cover 1992

Description
Complex wiring systems require a single point to consolidate large and small conductors. The PowerBar 1000 offers a 1,000 Amp busbar with various size studs and screws to connect conductors and fuse blocks. Blue Sea Systems 1992 PowerBar 1000 Category: Busbars Manufacturer: Blue Sea Systems 1,000A busbar for large complex wiring systems Tin-plated pure electrical copper for maximum conductivity Stepped bus design offers two elevations for conductors which doubles the density of the wire loom compared to traditional busbars Busbar and fuse block elevations match common fuse blocks allowing for multiple fuse block attachment, eliminating the need for connecting cables One-piece serrated flange nuts ensure correct and secure connections Stainless steel #8-32 screws with captive lock washers for securing smaller gauge wires Busbar may be cut to a short length to accommodate constricted spaces Bi-directional busbar end caps allow the ganging of additional busbars Snap-on insulating cover meets ABYC and USCG requirements and includes label recess PowerBar cover included
Request a Quote
Description
Complex wiring systems require a single point to consolidate large and small conductors. The PowerBar 1000 offers a 1,000 Amp busbar with various size studs and screws to connect conductors and fuse blocks. Blue Sea Systems 1992 PowerBar 1000 Category: Busbars Manufacturer: Blue Sea Systems 1,000A busbar for large complex wiring systems Tin-plated pure electrical copper for maximum conductivity Stepped bus design offers two elevations for conductors which doubles the density of the wire loom compared to traditional busbars Busbar and fuse block elevations match common fuse blocks allowing for multiple fuse block attachment, eliminating the need for connecting cables One-piece serrated flange nuts ensure correct and secure connections Stainless steel #8-32 screws with captive lock washers for securing smaller gauge wires Busbar may be cut to a short length to accommodate constricted spaces Bi-directional busbar end caps allow the ganging of additional busbars Snap-on insulating cover meets ABYC and USCG requirements and includes label recess PowerBar cover included
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 1992 PowerBar 1000, 8 5/16
Chanhassen, MN, United States
Blue Sea Systems 1992 PowerBar 1000, 8 5/16" Terminal Studs and 16 Terminal Screws with Cover
78172
Blue Sea Systems 1992 PowerBar 1000, 8 5/16" Terminal Studs and 16 Terminal Screws with Cover 78172
Complex wiring systems require a single point to consolidate large and small conductors. The PowerBar 1000 offers a 1,000 Amp busbar with various size studs and screws to connect conductors and fuse blocks. Blue Sea Systems 1992 PowerBar 1000 Category: Busbars Manufacturer: Blue Sea Systems 1,000A busbar for large complex wiring systems Tin-plated pure electrical copper for maximum conductivity Stepped bus design offers two elevations for conductors which doubles the density of the wire loom compared to traditional busbars Busbar and fuse block elevations match common fuse blocks allowing for multiple fuse block attachment, eliminating the need for connecting cables One-piece serrated flange nuts ensure correct and secure connections Stainless steel #8-32 screws with captive lock washers for securing smaller gauge wires Busbar may be cut to a short length to accommodate constricted spaces Bi-directional busbar end caps allow the ganging of additional busbars Snap-on insulating cover meets ABYC and USCG requirements and includes label recess PowerBar cover included

Complex wiring systems require a single point to consolidate large and small conductors. The PowerBar 1000 offers a 1,000 Amp busbar with various size studs and screws to connect conductors and fuse blocks.

  • Blue Sea Systems 1992 PowerBar 1000
  • Category: Busbars
  • Manufacturer: Blue Sea Systems
  • 1,000A busbar for large complex wiring systems
  • Tin-plated pure electrical copper for maximum conductivity
  • Stepped bus design offers two elevations for conductors which doubles the density of the wire loom compared to traditional busbars
  • Busbar and fuse block elevations match common fuse blocks allowing for multiple fuse block attachment, eliminating the need for connecting cables
  • One-piece serrated flange nuts ensure correct and secure connections
  • Stainless steel #8-32 screws with captive lock washers for securing smaller gauge wires
  • Busbar may be cut to a short length to accommodate constricted spaces
  • Bi-directional busbar end caps allow the ganging of additional busbars
  • Snap-on insulating cover meets ABYC and USCG requirements and includes label recess
  • PowerBar cover included
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 78172
Product Name Blue Sea Systems 1992 PowerBar 1000, 8 5/16" Terminal Studs and 16 Terminal Screws with Cover
Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Connector Contacts - 1-163087-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details