Blue Sea Systems Blue Sea Systems 1990B PowerBar 1000, 8 3/8" Terminal Studs and 16 Screws - Bulk Packaging 1990B

Description
Complex wiring systems require a single point to consolidate large and small conductors. The PowerBar 1000 offers a 1,000A busbar with various size studs and screws to connect conductors and fuse blocks. Blue Sea Systems 1990B PowerBar 1000 - Bulk Packaging Category: Busbars Manufacturer: Blue Sea Systems 1,000A busbar for large complex wiring systems Tin-plated pure electrical copper for maximum conductivity Stepped bus design offers two elevations for conductors which doubles the density of the wire loom compared to traditional busbars Busbar and fuse block elevations match common fuse blocks allowing for multiple fuse block attachment, eliminating the need for connecting cables One-piece serrated flange nuts ensure correct and secure connections Stainless steel #8-32 screws with captive lock washers for securing smaller gauge wires Busbar may be cut to a short length to accommodate constricted spaces Bi-directional busbar end caps allow the ganging of additional busbars Snap-on insulating cover meets ABYC and USCG requirements and includes label recess Cover not included
Request a Quote
Description
Complex wiring systems require a single point to consolidate large and small conductors. The PowerBar 1000 offers a 1,000A busbar with various size studs and screws to connect conductors and fuse blocks. Blue Sea Systems 1990B PowerBar 1000 - Bulk Packaging Category: Busbars Manufacturer: Blue Sea Systems 1,000A busbar for large complex wiring systems Tin-plated pure electrical copper for maximum conductivity Stepped bus design offers two elevations for conductors which doubles the density of the wire loom compared to traditional busbars Busbar and fuse block elevations match common fuse blocks allowing for multiple fuse block attachment, eliminating the need for connecting cables One-piece serrated flange nuts ensure correct and secure connections Stainless steel #8-32 screws with captive lock washers for securing smaller gauge wires Busbar may be cut to a short length to accommodate constricted spaces Bi-directional busbar end caps allow the ganging of additional busbars Snap-on insulating cover meets ABYC and USCG requirements and includes label recess Cover not included
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 1990B PowerBar 1000, 8 3/8
Chanhassen, MN, United States
Blue Sea Systems 1990B PowerBar 1000, 8 3/8" Terminal Studs and 16 Screws - Bulk Packaging
78170B
Blue Sea Systems 1990B PowerBar 1000, 8 3/8" Terminal Studs and 16 Screws - Bulk Packaging 78170B
Complex wiring systems require a single point to consolidate large and small conductors. The PowerBar 1000 offers a 1,000A busbar with various size studs and screws to connect conductors and fuse blocks. Blue Sea Systems 1990B PowerBar 1000 - Bulk Packaging Category: Busbars Manufacturer: Blue Sea Systems 1,000A busbar for large complex wiring systems Tin-plated pure electrical copper for maximum conductivity Stepped bus design offers two elevations for conductors which doubles the density of the wire loom compared to traditional busbars Busbar and fuse block elevations match common fuse blocks allowing for multiple fuse block attachment, eliminating the need for connecting cables One-piece serrated flange nuts ensure correct and secure connections Stainless steel #8-32 screws with captive lock washers for securing smaller gauge wires Busbar may be cut to a short length to accommodate constricted spaces Bi-directional busbar end caps allow the ganging of additional busbars Snap-on insulating cover meets ABYC and USCG requirements and includes label recess Cover not included

Complex wiring systems require a single point to consolidate large and small conductors. The PowerBar 1000 offers a 1,000A busbar with various size studs and screws to connect conductors and fuse blocks.

  • Blue Sea Systems 1990B PowerBar 1000 - Bulk Packaging
  • Category: Busbars
  • Manufacturer: Blue Sea Systems
  • 1,000A busbar for large complex wiring systems
  • Tin-plated pure electrical copper for maximum conductivity
  • Stepped bus design offers two elevations for conductors which doubles the density of the wire loom compared to traditional busbars
  • Busbar and fuse block elevations match common fuse blocks allowing for multiple fuse block attachment, eliminating the need for connecting cables
  • One-piece serrated flange nuts ensure correct and secure connections
  • Stainless steel #8-32 screws with captive lock washers for securing smaller gauge wires
  • Busbar may be cut to a short length to accommodate constricted spaces
  • Bi-directional busbar end caps allow the ganging of additional busbars
  • Snap-on insulating cover meets ABYC and USCG requirements and includes label recess
  • Cover not included
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 78170B
Product Name Blue Sea Systems 1990B PowerBar 1000, 8 3/8" Terminal Studs and 16 Screws - Bulk Packaging
Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2863.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminal Posts - 4091943 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details