Blue Sea Systems Blue Sea Systems 1045 Fast Charging Dual USB Socket 1045

Description
Packaged for retail use only. For bulk product, see item 78037B (must be logged in to purchase bulk) Blue Sea Systems 1045 Fast Charging Dual USB Socket Category: USB Charging Ports Manufacturer: Blue Sea Systems Intelligent device recognition allows rapid charging of phones, tablets, or other mobile devices Charges at the speed required by specific devices Internal filtering for reduced electronic interference Over temperature protection Protective dust cap keeps debris and moisture out Conformal coated circuit board for the harsh marine environment Mounts in a common 1-1/8" (29 mm) hole Maximum Output Current: 2.4A per port Output Voltage: 5VDC ±5% Parasitic Current Draw: 1mA Reverse Polarity Protection: Yes
Request a Quote
Description
Packaged for retail use only. For bulk product, see item 78037B (must be logged in to purchase bulk) Blue Sea Systems 1045 Fast Charging Dual USB Socket Category: USB Charging Ports Manufacturer: Blue Sea Systems Intelligent device recognition allows rapid charging of phones, tablets, or other mobile devices Charges at the speed required by specific devices Internal filtering for reduced electronic interference Over temperature protection Protective dust cap keeps debris and moisture out Conformal coated circuit board for the harsh marine environment Mounts in a common 1-1/8" (29 mm) hole Maximum Output Current: 2.4A per port Output Voltage: 5VDC ±5% Parasitic Current Draw: 1mA Reverse Polarity Protection: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 1045 Fast Charging Dual USB Socket - 78037 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 1045 Fast Charging Dual USB Socket
78037
Blue Sea Systems 1045 Fast Charging Dual USB Socket 78037
Packaged for retail use only. For bulk product, see item 78037B (must be logged in to purchase bulk) Blue Sea Systems 1045 Fast Charging Dual USB Socket Category: USB Charging Ports Manufacturer: Blue Sea Systems Intelligent device recognition allows rapid charging of phones, tablets, or other mobile devices Charges at the speed required by specific devices Internal filtering for reduced electronic interference Over temperature protection Protective dust cap keeps debris and moisture out Conformal coated circuit board for the harsh marine environment Mounts in a common 1-1/8" (29 mm) hole Maximum Output Current: 2.4A per port Output Voltage: 5VDC ±5% Parasitic Current Draw: 1mA Reverse Polarity Protection: Yes

Packaged for retail use only. For bulk product, see item 78037B (must be logged in to purchase bulk)

  • Blue Sea Systems 1045 Fast Charging Dual USB Socket
  • Category: USB Charging Ports
  • Manufacturer: Blue Sea Systems
  • Intelligent device recognition allows rapid charging of phones, tablets, or other mobile devices
  • Charges at the speed required by specific devices
  • Internal filtering for reduced electronic interference
  • Over temperature protection
  • Protective dust cap keeps debris and moisture out
  • Conformal coated circuit board for the harsh marine environment
  • Mounts in a common 1-1/8" (29 mm) hole
  • Maximum Output Current: 2.4A per port
  • Output Voltage: 5VDC ±5%
  • Parasitic Current Draw: 1mA
  • Reverse Polarity Protection: Yes
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 78037
Product Name Blue Sea Systems 1045 Fast Charging Dual USB Socket
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

4 Function Dbl.Fuse Filtered Hospital Grade Module - 83545070 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Applications Hospital
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 10EAS1-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
IP44 Splashproof Straight Receptacle - F41S60A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers