Blue Sea Systems Blue Sea Systems 1039B Fast Charge - Dual USB Charger, 4.8A, 12/24VDC - Bulk Packaging 1039B

Description
Not packaged for retail use. For retail product, see item 78041. Blue Sea Systems 1039 Fast Charge - Dual USB Charger - Bulk Packaging Categories: USB Charging Ports Manufacturer: Blue Sea Systems Charges at the speed required by specific devices Internal filtering for reduced electronic interference Over-temperature protection Protective dust cap keeps debris and moisture out Conformal coated circuit board for harsh marine environment Cut Out Dimensions 1.45" H x 0.83" W Maximum Output Current: 4.8A DC (total) 2.4ADC (per port) Output Voltage: 5VDC Parasitic Current Draw: 1mA Port Configuration: Intelligent Device Recognition Reverse Polarity Protection: Yes Short Circuit Protection: Yes Thermal Overload Protection: Yes
Request a Quote
Description
Not packaged for retail use. For retail product, see item 78041. Blue Sea Systems 1039 Fast Charge - Dual USB Charger - Bulk Packaging Categories: USB Charging Ports Manufacturer: Blue Sea Systems Charges at the speed required by specific devices Internal filtering for reduced electronic interference Over-temperature protection Protective dust cap keeps debris and moisture out Conformal coated circuit board for harsh marine environment Cut Out Dimensions 1.45" H x 0.83" W Maximum Output Current: 4.8A DC (total) 2.4ADC (per port) Output Voltage: 5VDC Parasitic Current Draw: 1mA Port Configuration: Intelligent Device Recognition Reverse Polarity Protection: Yes Short Circuit Protection: Yes Thermal Overload Protection: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 1039B Fast Charge - Dual USB Charger, 4.8A, 12/24VDC - Bulk Packaging - 78041B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 1039B Fast Charge - Dual USB Charger, 4.8A, 12/24VDC - Bulk Packaging
78041B
Blue Sea Systems 1039B Fast Charge - Dual USB Charger, 4.8A, 12/24VDC - Bulk Packaging 78041B
Not packaged for retail use. For retail product, see item 78041. Blue Sea Systems 1039 Fast Charge - Dual USB Charger - Bulk Packaging Categories: USB Charging Ports Manufacturer: Blue Sea Systems Charges at the speed required by specific devices Internal filtering for reduced electronic interference Over-temperature protection Protective dust cap keeps debris and moisture out Conformal coated circuit board for harsh marine environment Cut Out Dimensions 1.45" H x 0.83" W Maximum Output Current: 4.8A DC (total) 2.4ADC (per port) Output Voltage: 5VDC Parasitic Current Draw: 1mA Port Configuration: Intelligent Device Recognition Reverse Polarity Protection: Yes Short Circuit Protection: Yes Thermal Overload Protection: Yes

Not packaged for retail use. For retail product, see item 78041.

  • Blue Sea Systems 1039 Fast Charge - Dual USB Charger - Bulk Packaging
  • Categories: USB Charging Ports
  • Manufacturer: Blue Sea Systems
  • Charges at the speed required by specific devices
  • Internal filtering for reduced electronic interference
  • Over-temperature protection
  • Protective dust cap keeps debris and moisture out
  • Conformal coated circuit board for harsh marine environment
  • Cut Out Dimensions 1.45" H x 0.83" W
  • Maximum Output Current: 4.8A DC (total) 2.4ADC (per port)
  • Output Voltage: 5VDC
  • Parasitic Current Draw: 1mA
  • Port Configuration: Intelligent Device Recognition
  • Reverse Polarity Protection: Yes
  • Short Circuit Protection: Yes
  • Thermal Overload Protection: Yes
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Battery Chargers
Product Number 78041B
Product Name Blue Sea Systems 1039B Fast Charge - Dual USB Charger, 4.8A, 12/24VDC - Bulk Packaging
Input Voltage 12 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wall-Mounted Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
24VDC Single Phase DIN Rail Battery Charger - CB2410AC - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Multi-Bay Charging Station - AIM-MCS - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details