Blue Sea Systems Blue Sea Systems 1038 Contura Switch Mount, USB Charger, 4A, 48VDC 1038

Description
Packaged for retail use only. For bulk product, see item 78520B (must be logged in to purchase bulk) Blue Sea Systems 1038 Contura Switch Mount Category: USB Charging Ports Manufacturer: Blue Sea Systems Intelligent device recognition maximizes charge rate for phones, tablets, or other mobile devices Ideal for golf carts and other 48V systems Spring-hinged lid keeps debris and moisture out Charges at the speed required by specific devices Internal filtering for reduced electronic devices Over temperature protection Conformal coated circuit board for the harsh marine environment Mounts in an existing Contura switch aperture Reverse Polarity: Yes Short Circuit Protection: Yes
Request a Quote Datasheet
Description
Packaged for retail use only. For bulk product, see item 78520B (must be logged in to purchase bulk) Blue Sea Systems 1038 Contura Switch Mount Category: USB Charging Ports Manufacturer: Blue Sea Systems Intelligent device recognition maximizes charge rate for phones, tablets, or other mobile devices Ideal for golf carts and other 48V systems Spring-hinged lid keeps debris and moisture out Charges at the speed required by specific devices Internal filtering for reduced electronic devices Over temperature protection Conformal coated circuit board for the harsh marine environment Mounts in an existing Contura switch aperture Reverse Polarity: Yes Short Circuit Protection: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 1038 Contura Switch Mount, USB Charger, 4A, 48VDC - 78520 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 1038 Contura Switch Mount, USB Charger, 4A, 48VDC
78520
Blue Sea Systems 1038 Contura Switch Mount, USB Charger, 4A, 48VDC 78520
Packaged for retail use only. For bulk product, see item 78520B (must be logged in to purchase bulk) Blue Sea Systems 1038 Contura Switch Mount Category: USB Charging Ports Manufacturer: Blue Sea Systems Intelligent device recognition maximizes charge rate for phones, tablets, or other mobile devices Ideal for golf carts and other 48V systems Spring-hinged lid keeps debris and moisture out Charges at the speed required by specific devices Internal filtering for reduced electronic devices Over temperature protection Conformal coated circuit board for the harsh marine environment Mounts in an existing Contura switch aperture Reverse Polarity: Yes Short Circuit Protection: Yes

Packaged for retail use only. For bulk product, see item 78520B (must be logged in to purchase bulk)

  • Blue Sea Systems 1038 Contura Switch Mount
  • Category: USB Charging Ports
  • Manufacturer: Blue Sea Systems
  • Intelligent device recognition maximizes charge rate for phones, tablets, or other mobile devices
  • Ideal for golf carts and other 48V systems
  • Spring-hinged lid keeps debris and moisture out
  • Charges at the speed required by specific devices
  • Internal filtering for reduced electronic devices
  • Over temperature protection
  • Conformal coated circuit board for the harsh marine environment
  • Mounts in an existing Contura switch aperture
  • Reverse Polarity: Yes
  • Short Circuit Protection: Yes
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Battery Chargers
Product Number 78520
Product Name Blue Sea Systems 1038 Contura Switch Mount, USB Charger, 4A, 48VDC
Charger Type Automotive / Electrical Vehicle
Unlock Full Specs
to access all available technical data

Similar Products

12VDC Single Phase DIN Rail Battery Charger - CB1210A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
2 suppliers
10- in -1 Multiple charging station - AIM-P705 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3001 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 to 600.0 amps
View Details