Blue Sea Systems Blue Sea Systems 1016 Dual USB Socket With LED 12V, 2.1A - Bulk Packaging 1016B

Description
Not packaged for retail use. For retail product, see item 78035 Blue Sea Systems 1016B Dual USB Socket - Bulk Packaging Category: USB Charging Ports Manufacturer: Blue Sea Systems Charge two mobile devices on the go Made with corrosion resistant materials which ensure a solid contact and low voltage drop Fits in same mounting hole as a traditional 12V outlet Compatible with most mobile devices including Apple® products Protective dust cap with tether keeps dust and spray from shortening the life of the charger Conformal coated circuit board to stand up to the harsh marine environment Cut Out Dimensions: 1 1/8" (28.58 mm) dia. hole Output 2.1A per USB port Output Voltage: 5VDC +/- 5% Parasitic Current Draw: 15mA Reverse Polarity Protection: Yes Short Circuit Protection: Yes Thermal Overload Protection: Yes
Request a Quote
Description
Not packaged for retail use. For retail product, see item 78035 Blue Sea Systems 1016B Dual USB Socket - Bulk Packaging Category: USB Charging Ports Manufacturer: Blue Sea Systems Charge two mobile devices on the go Made with corrosion resistant materials which ensure a solid contact and low voltage drop Fits in same mounting hole as a traditional 12V outlet Compatible with most mobile devices including Apple® products Protective dust cap with tether keeps dust and spray from shortening the life of the charger Conformal coated circuit board to stand up to the harsh marine environment Cut Out Dimensions: 1 1/8" (28.58 mm) dia. hole Output 2.1A per USB port Output Voltage: 5VDC +/- 5% Parasitic Current Draw: 15mA Reverse Polarity Protection: Yes Short Circuit Protection: Yes Thermal Overload Protection: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 1016 Dual USB Socket With LED 12V, 2.1A - Bulk Packaging - 78035B - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 1016 Dual USB Socket With LED 12V, 2.1A - Bulk Packaging
78035B
Blue Sea Systems 1016 Dual USB Socket With LED 12V, 2.1A - Bulk Packaging 78035B
Not packaged for retail use. For retail product, see item 78035 Blue Sea Systems 1016B Dual USB Socket - Bulk Packaging Category: USB Charging Ports Manufacturer: Blue Sea Systems Charge two mobile devices on the go Made with corrosion resistant materials which ensure a solid contact and low voltage drop Fits in same mounting hole as a traditional 12V outlet Compatible with most mobile devices including Apple® products Protective dust cap with tether keeps dust and spray from shortening the life of the charger Conformal coated circuit board to stand up to the harsh marine environment Cut Out Dimensions: 1 1/8" (28.58 mm) dia. hole Output 2.1A per USB port Output Voltage: 5VDC +/- 5% Parasitic Current Draw: 15mA Reverse Polarity Protection: Yes Short Circuit Protection: Yes Thermal Overload Protection: Yes
  • Not packaged for retail use. For retail product, see item 78035
  • Blue Sea Systems 1016B Dual USB Socket - Bulk Packaging
  • Category: USB Charging Ports
  • Manufacturer: Blue Sea Systems
  • Charge two mobile devices on the go
  • Made with corrosion resistant materials which ensure a solid contact and low voltage drop
  • Fits in same mounting hole as a traditional 12V outlet
  • Compatible with most mobile devices including Apple® products
  • Protective dust cap with tether keeps dust and spray from shortening the life of the charger
  • Conformal coated circuit board to stand up to the harsh marine environment
  • Cut Out Dimensions: 1 1/8" (28.58 mm) dia. hole
  • Output 2.1A per USB port
  • Output Voltage: 5VDC +/- 5%
  • Parasitic Current Draw: 15mA
  • Reverse Polarity Protection: Yes
  • Short Circuit Protection: Yes
  • Thermal Overload Protection: Yes
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 78035B
Product Name Blue Sea Systems 1016 Dual USB Socket With LED 12V, 2.1A - Bulk Packaging
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 106527-6 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS; UL
View Details
2 suppliers
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
32/30A 6hr Receptacle 2P 3W IP44 - 84232205 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications RoHS; CE
View Details