TERMINAL BLOCK, BARRIER, 4 POSITION, 16-4AWG; Rated Current:80A; Rated Voltage:600V; No. of Poles:4 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:4AWG; Load Side Wire Size Max:6AWGRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 12P6812 |
| Product Name | Terminal Block, Barrier, 4 Position, 16-4Awg; Rated Current Blockmaster Electronics |
| Voltage | 600V |