BlockMaster Electronics, Inc. Terminal Block, Barrier, 3 Position, 16-4Awg; Rated Current Blockmaster Electronics OTP-80-03P

Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 16-4AWG; Rated Current:80A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:4AWG; Load Side Wire Size Max:6AWGRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 16-4AWG; Rated Current:80A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:4AWG; Load Side Wire Size Max:6AWGRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 3 Position, 16-4Awg; Rated Current Blockmaster Electronics - 12P6811 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3 Position, 16-4Awg; Rated Current Blockmaster Electronics
12P6811
Terminal Block, Barrier, 3 Position, 16-4Awg; Rated Current Blockmaster Electronics 12P6811
TERMINAL BLOCK, BARRIER, 3 POSITION, 16-4AWG; Rated Current:80A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:4AWG; Load Side Wire Size Max:6AWGRoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3 POSITION, 16-4AWG; Rated Current:80A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:4AWG; Load Side Wire Size Max:6AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 12P6811
Product Name Terminal Block, Barrier, 3 Position, 16-4Awg; Rated Current Blockmaster Electronics
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 444314-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Passive distribution box - 757-463/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details