BlockMaster Electronics, Inc. Tb, Power Distribution, 3Pos, 4Awg; Rated Current Blockmaster Electronics HP-ATB-175-5-3P

Description
TB, POWER DISTRIBUTION, 3POS, 4AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:4; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes
Description
TB, POWER DISTRIBUTION, 3POS, 4AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:4; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 3Pos, 4Awg; Rated Current Blockmaster Electronics - 14AC6151 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 3Pos, 4Awg; Rated Current Blockmaster Electronics
14AC6151
Tb, Power Distribution, 3Pos, 4Awg; Rated Current Blockmaster Electronics 14AC6151
TB, POWER DISTRIBUTION, 3POS, 4AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:4; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 3POS, 4AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:4; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 14AC6151
Product Name Tb, Power Distribution, 3Pos, 4Awg; Rated Current Blockmaster Electronics
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

Battery Distribution Units - 2819045-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Passive distribution box - 757-702 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details