BlockMaster Electronics, Inc. Tb W/cover, Pwr Distribution, 3P, 4Awg; Rated Current Blockmaster Electronics HP-ATB-175-5-3P-CL1

Description
TB W/COVER, PWR DISTRIBUTION, 3P, 4AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:4; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes
Description
TB W/COVER, PWR DISTRIBUTION, 3P, 4AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:4; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tb W/cover, Pwr Distribution, 3P, 4Awg; Rated Current Blockmaster Electronics - 14AC6152 - Newark, An Avnet Company
Chicago, IL, United States
Tb W/cover, Pwr Distribution, 3P, 4Awg; Rated Current Blockmaster Electronics
14AC6152
Tb W/cover, Pwr Distribution, 3P, 4Awg; Rated Current Blockmaster Electronics 14AC6152
TB W/COVER, PWR DISTRIBUTION, 3P, 4AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:4; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes

TB W/COVER, PWR DISTRIBUTION, 3P, 4AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:4; Line Side Connection Method:Stud; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 14AC6152
Product Name Tb W/cover, Pwr Distribution, 3P, 4Awg; Rated Current Blockmaster Electronics
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
175 A Power Distribution Block - 1492-100Y - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details