TB W/COVER, PWR DISTRIBUTION, 3P, 2/0AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Wire Size Max:4AWG RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 14AC6146 |
| Product Name | Tb W/cover, Pwr Distribution, 3P, 2/0Awg; Rated Current Blockmaster Electronics |
| Voltage | 600V |