TB, POWER DISTRIBUTION, 3POS, 2/0 AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Stud RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 14AC6143 |
| Product Name | Tb, Power Distribution, 3Pos, 2/0 Awg; Rated Current Blockmaster Electronics |
| Voltage | 600V |