BlockMaster Electronics, Inc. Power Distribution Block, 2P, 300V, 50A; Rated Current Blockmaster Electronics HP-AT101-4-02P

Description
POWER DISTRIBUTION BLOCK, 2P, 300V, 50A; Rated Current:50A; Rated Voltage:300V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Wire Size Max:10AWG RoHS Compliant: Yes
Datasheet
Description
POWER DISTRIBUTION BLOCK, 2P, 300V, 50A; Rated Current:50A; Rated Voltage:300V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Wire Size Max:10AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block, 2P, 300V, 50A; Rated Current Blockmaster Electronics - 51AH5782 - Newark, An Avnet Company
Chicago, IL, United States
Power Distribution Block, 2P, 300V, 50A; Rated Current Blockmaster Electronics
51AH5782
Power Distribution Block, 2P, 300V, 50A; Rated Current Blockmaster Electronics 51AH5782
POWER DISTRIBUTION BLOCK, 2P, 300V, 50A; Rated Current:50A; Rated Voltage:300V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Wire Size Max:10AWG RoHS Compliant: Yes

POWER DISTRIBUTION BLOCK, 2P, 300V, 50A; Rated Current:50A; Rated Voltage:300V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Wire Size Max:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 51AH5782
Product Name Power Distribution Block, 2P, 300V, 50A; Rated Current Blockmaster Electronics
Voltage 300V
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2703407 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details
Passive distribution box - 757-403/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details