BlockMaster Electronics, Inc. Tb, Power Distribution, 2Pos, 2Awg; Rated Current Blockmaster Electronics HP-AT-101-1-02P

Description
TB, POWER DISTRIBUTION, 2POS, 2AWG; Rated Current:50A; Rated Voltage:300V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Connection Method:Tab RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 2POS, 2AWG; Rated Current:50A; Rated Voltage:300V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Connection Method:Tab RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 2Pos, 2Awg; Rated Current Blockmaster Electronics - 14AC6141 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 2Pos, 2Awg; Rated Current Blockmaster Electronics
14AC6141
Tb, Power Distribution, 2Pos, 2Awg; Rated Current Blockmaster Electronics 14AC6141
TB, POWER DISTRIBUTION, 2POS, 2AWG; Rated Current:50A; Rated Voltage:300V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Connection Method:Tab RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 2POS, 2AWG; Rated Current:50A; Rated Voltage:300V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Connection Method:Tab RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 14AC6141
Product Name Tb, Power Distribution, 2Pos, 2Awg; Rated Current Blockmaster Electronics
Voltage 300V
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details