Block USA, Inc. Autotransformer VT 15-EN

Description
Rated input voltage 110/125/230/240 Vac Rated output voltage 110/125/230/240 Vac Rated power 150 - 3000 VA Insulation class B or E Maximum ambient temperature 40 °C Degree of protection IP 00 Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL 5085-1/-2, CSA 22.2 No.66 Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Datasheet
Description
Rated input voltage 110/125/230/240 Vac Rated output voltage 110/125/230/240 Vac Rated power 150 - 3000 VA Insulation class B or E Maximum ambient temperature 40 °C Degree of protection IP 00 Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL 5085-1/-2, CSA 22.2 No.66 Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autotransformer - VT 15-EN - Block USA, Inc.
Elgin, IL, USA
Autotransformer
VT 15-EN
Autotransformer VT 15-EN
Rated input voltage 110/125/230/240 Vac Rated output voltage 110/125/230/240 Vac Rated power 150 - 3000 VA Insulation class B or E Maximum ambient temperature 40 °C Degree of protection IP 00 Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL 5085-1/-2, CSA 22.2 No.66 Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
  • Rated input voltage 110/125/230/240 Vac
  • Rated output voltage 110/125/230/240 Vac
  • Rated power 150 - 3000 VA
  • Insulation class B or E
  • Maximum ambient temperature 40 °C
  • Degree of protection IP 00

  • Autotransformer
    to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL 5085-1/-2, CSA 22.2 No.66

  • Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number VT 15-EN
Product Name Autotransformer
Transformer Type Autotransformer
Unlock Full Specs
to access all available technical data

Similar Products

LPD4012 Series Shielded Coupled Power Inductors - LPD4012-682 LPD4012-682MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
Control Circuit Transformer - 1497A-A6-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 250 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details