Block USA, Inc. Autotransformer VT 100-EN

Description
Rated input voltage 110/125/230/240 Vac Rated output voltage 110/125/230/240 Vac Rated power 150 - 3000 VA Insulation class B or E Maximum ambient temperature 40 °C Degree of protection IP 00 Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL 5085-1/-2, CSA 22.2 No.66 Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Datasheet
Description
Rated input voltage 110/125/230/240 Vac Rated output voltage 110/125/230/240 Vac Rated power 150 - 3000 VA Insulation class B or E Maximum ambient temperature 40 °C Degree of protection IP 00 Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL 5085-1/-2, CSA 22.2 No.66 Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autotransformer - VT 100-EN - Block USA, Inc.
Elgin, IL, USA
Autotransformer
VT 100-EN
Autotransformer VT 100-EN
Rated input voltage 110/125/230/240 Vac Rated output voltage 110/125/230/240 Vac Rated power 150 - 3000 VA Insulation class B or E Maximum ambient temperature 40 °C Degree of protection IP 00 Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL 5085-1/-2, CSA 22.2 No.66 Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
  • Rated input voltage 110/125/230/240 Vac
  • Rated output voltage 110/125/230/240 Vac
  • Rated power 150 - 3000 VA
  • Insulation class B or E
  • Maximum ambient temperature 40 °C
  • Degree of protection IP 00

  • Autotransformer
    to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL 5085-1/-2, CSA 22.2 No.66

  • Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number VT 100-EN
Product Name Autotransformer
Transformer Type Autotransformer
Unlock Full Specs
to access all available technical data