Block USA, Inc. PCB Transformer VR 7,5/1/12

Description
Rated input voltage 230 Vac Rated output voltage 8 - 2 x 18 Vac Rated power 4.5 - 30 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 84 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66 Safety transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Datasheet
Description
Rated input voltage 230 Vac Rated output voltage 8 - 2 x 18 Vac Rated power 4.5 - 30 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 84 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66 Safety transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Transformer - VR 7,5/1/12 - Block USA, Inc.
Elgin, IL, USA
PCB Transformer
VR 7,5/1/12
PCB Transformer VR 7,5/1/12
Rated input voltage 230 Vac Rated output voltage 8 - 2 x 18 Vac Rated power 4.5 - 30 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 84 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66 Safety transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
  • Rated input voltage 230 Vac
  • Rated output voltage 8 - 2 x 18 Vac
  • Rated power 4.5 - 30 VA
  • Insulation class B
  • Maximum ambient temperature 40 °C
  • Efficiency up to 84 %
  • Degree of protection IP 00

  • Safety isolating transformer
    to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6,
    UL 5085-1/-2, CSA 22.2 No.66

  • Safety transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number VR 7,5/1/12
Product Name PCB Transformer
Transformer Type Encapsulated Transformers; Isolation
Mounting PCB/SMD
Input Voltage 230 volts
Unlock Full Specs
to access all available technical data