VBN 2,1/2/15 -- SHORT CIRCUIT PROOF PCB TRANSFORMER
Block USA, Inc.Short Circuit Proof PCB TransformerVBN 2,1/2/15
Description
Rated input voltage 230 Vac
Rated output voltage 6 - 2 x 18 Vac
Rated power 0.7 - 3 VA
Insulation class B
Maximum ambient temperature 70 °C
Efficiency up to 59 %
Degree of protection IP 00
Mains transformer to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1
Safety isolating transformer to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6
As a mains transformer for adjustment of the voltage and simple electrical isolation.
As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Block USA, Inc.
Done
Description
Rated input voltage 230 Vac
Rated output voltage 6 - 2 x 18 Vac
Rated power 0.7 - 3 VA
Insulation class B
Maximum ambient temperature 70 °C
Efficiency up to 59 %
Degree of protection IP 00
Mains transformer to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1
Safety isolating transformer to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6
As a mains transformer for adjustment of the voltage and simple electrical isolation.
As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Rated input voltage 230 Vac
Rated output voltage 6 - 2 x 18 Vac
Rated power 0.7 - 3 VA
Insulation class B
Maximum ambient temperature 70 °C
Efficiency up to 59 %
Degree of protection IP 00
Mains transformer to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1
Safety isolating transformer to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6
As a mains transformer for adjustment of the voltage and simple electrical isolation.
As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Rated input voltage 230 Vac
Rated output voltage 6 - 2 x 18 Vac
Rated power 0.7 - 3 VA
Insulation class B
Maximum ambient temperature 70 °C
Efficiency up to 59 %
Degree of protection IP 00
Mains transformer
to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1
Safety isolating transformer
to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6
As a mains transformer for adjustment of the voltage and simple electrical isolation.
As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.