Block USA, Inc. Short Circuit Proof PCB Transformer VB 0,35/1/9

Description
Rated input voltage 230 Vac Rated output voltage 6 - 2 x 24 Vac Rated power 0.35 - 3.2 VA Insulation class B Maximum ambient temperature 70 °C (VB 3,2 max. 50 °C) Efficiency up to 58 % Degree of protection IP 00 Mains transformer to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1, UL 5085-1/-2, CSA 22.2 No.66 Safety isolating transformer to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66 As a mains transformer for adjustment of the voltage and simple electrical isolation. As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Datasheet
Description
Rated input voltage 230 Vac Rated output voltage 6 - 2 x 24 Vac Rated power 0.35 - 3.2 VA Insulation class B Maximum ambient temperature 70 °C (VB 3,2 max. 50 °C) Efficiency up to 58 % Degree of protection IP 00 Mains transformer to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1, UL 5085-1/-2, CSA 22.2 No.66 Safety isolating transformer to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66 As a mains transformer for adjustment of the voltage and simple electrical isolation. As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Circuit Proof PCB Transformer - VB 0,35/1/9 - Block USA, Inc.
Elgin, IL, USA
Short Circuit Proof PCB Transformer
VB 0,35/1/9
Short Circuit Proof PCB Transformer VB 0,35/1/9
Rated input voltage 230 Vac Rated output voltage 6 - 2 x 24 Vac Rated power 0.35 - 3.2 VA Insulation class B Maximum ambient temperature 70 °C (VB 3,2 max. 50 °C) Efficiency up to 58 % Degree of protection IP 00 Mains transformer to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1, UL 5085-1/-2, CSA 22.2 No.66 Safety isolating transformer to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66 As a mains transformer for adjustment of the voltage and simple electrical isolation. As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
  • Rated input voltage 230 Vac
  • Rated output voltage 6 - 2 x 24 Vac
  • Rated power 0.35 - 3.2 VA
  • Insulation class B
  • Maximum ambient temperature 70 °C (VB 3,2 max. 50 °C)
  • Efficiency up to 58 %
  • Degree of protection IP 00

  • Mains transformer
    to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1, UL 5085-1/-2, CSA 22.2 No.66
  • Safety isolating transformer
    to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66

  • As a mains transformer for adjustment of the voltage and simple electrical isolation.
  • As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number VB 0,35/1/9
Product Name Short Circuit Proof PCB Transformer
Transformer Type Encapsulated Transformers; Isolation
Mounting PCB/SMD
Input Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Autotransformer Power Transformers - N-6U - Triad Magnetics
Specs
Transformer Type Autotransformer; Industrial Control Transformer; Isolation
Input Voltage 230 volts
Output Voltage 115 volts
View Details
5 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Control Transformer - 2550 - Radwell International
Allen-Bradley / Rockwell Automation
View Details