Block USA, Inc. Isolating Transformer TTML 3150/230

Description
Rated input voltage 230 Vac Rated output voltage 115 and 230 Vac Rated power 3150 - 8000 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 97 % Degree of protection IP 00 Isolating transformer for supply of medical rooms to: VDE 0570 Part 2-15, VDE 0100 Part 710, DIN EN 61558-2-15, EN 61558-2-15 Isolating transformer for supply of medical rooms of the User group 2.
Datasheet
Description
Rated input voltage 230 Vac Rated output voltage 115 and 230 Vac Rated power 3150 - 8000 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 97 % Degree of protection IP 00 Isolating transformer for supply of medical rooms to: VDE 0570 Part 2-15, VDE 0100 Part 710, DIN EN 61558-2-15, EN 61558-2-15 Isolating transformer for supply of medical rooms of the User group 2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolating Transformer - TTML 3150/230 - Block USA, Inc.
Elgin, IL, USA
Isolating Transformer
TTML 3150/230
Isolating Transformer TTML 3150/230
Rated input voltage 230 Vac Rated output voltage 115 and 230 Vac Rated power 3150 - 8000 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 97 % Degree of protection IP 00 Isolating transformer for supply of medical rooms to: VDE 0570 Part 2-15, VDE 0100 Part 710, DIN EN 61558-2-15, EN 61558-2-15 Isolating transformer for supply of medical rooms of the User group 2.
  • Rated input voltage 230 Vac
  • Rated output voltage 115 and 230 Vac
  • Rated power 3150 - 8000 VA
  • Insulation class B
  • Maximum ambient temperature 40 °C
  • Efficiency up to 97 %
  • Degree of protection IP 00

  • Isolating transformer for supply of medical rooms
    to: VDE 0570 Part 2-15, VDE 0100 Part 710, DIN EN 61558-2-15, EN 61558-2-15

  • Isolating transformer for supply of medical rooms of the User group 2.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number TTML 3150/230
Product Name Isolating Transformer
Transformer Type Isolation
Unlock Full Specs
to access all available technical data