Block USA, Inc. Isolating Transformer TTIT 2500/230

Description
Rated input voltage 230 Vac Rated output voltage 230 Vac Rated power 2500 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 98 % Degree of protection IP 65 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4 Isolating transformer for mobile use for the safe electrical isolation of the input and output sides. The transformer can be used to build an IT network.
Datasheet
Description
Rated input voltage 230 Vac Rated output voltage 230 Vac Rated power 2500 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 98 % Degree of protection IP 65 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4 Isolating transformer for mobile use for the safe electrical isolation of the input and output sides. The transformer can be used to build an IT network.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolating Transformer - TTIT 2500/230 - Block USA, Inc.
Elgin, IL, USA
Isolating Transformer
TTIT 2500/230
Isolating Transformer TTIT 2500/230
Rated input voltage 230 Vac Rated output voltage 230 Vac Rated power 2500 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 98 % Degree of protection IP 65 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4 Isolating transformer for mobile use for the safe electrical isolation of the input and output sides. The transformer can be used to build an IT network.
  • Rated input voltage 230 Vac
  • Rated output voltage 230 Vac
  • Rated power 2500 VA
  • Insulation class B
  • Maximum ambient temperature 40 °C
  • Efficiency up to 98 %
  • Degree of protection IP 65

  • Isolating transformer
    to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4

  • Isolating transformer for mobile use for the safe electrical isolation of the input and output sides. The transformer can be used to build an IT network.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number TTIT 2500/230
Product Name Isolating Transformer
Transformer Type Encapsulated Transformers; Isolation
Unlock Full Specs
to access all available technical data

Similar Products

CST4835 Series SMT Current Sense Transformers - CST4835-030E CST4835-030EC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
Control Circuit Transformer - 1497A-A9-M8-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 500 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details