Block USA, Inc. Isolating Transformer TT3 30-4-4

Description
Rated input voltage 3 x 400 Vac Rated output voltage 3 x 380 - 3 x 420 Vac Rated power 1000 - 30000 VA Insulation class F Maximum ambient temperature 50 °C Efficiency up to 97.5 % Degree of protection IP 00 Optionally adapted package for higher degrees of protection (see data table) Isolating transformer to: VDE 0570 Teil 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4, UL 5085-1/-2, CSA 22.2 No.66 Isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100.
Datasheet
Description
Rated input voltage 3 x 400 Vac Rated output voltage 3 x 380 - 3 x 420 Vac Rated power 1000 - 30000 VA Insulation class F Maximum ambient temperature 50 °C Efficiency up to 97.5 % Degree of protection IP 00 Optionally adapted package for higher degrees of protection (see data table) Isolating transformer to: VDE 0570 Teil 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4, UL 5085-1/-2, CSA 22.2 No.66 Isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolating Transformer - TT3 30-4-4 - Block USA, Inc.
Elgin, IL, USA
Isolating Transformer
TT3 30-4-4
Isolating Transformer TT3 30-4-4
Rated input voltage 3 x 400 Vac Rated output voltage 3 x 380 - 3 x 420 Vac Rated power 1000 - 30000 VA Insulation class F Maximum ambient temperature 50 °C Efficiency up to 97.5 % Degree of protection IP 00 Optionally adapted package for higher degrees of protection (see data table) Isolating transformer to: VDE 0570 Teil 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4, UL 5085-1/-2, CSA 22.2 No.66 Isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100.
  • Rated input voltage 3 x 400 Vac
  • Rated output voltage 3 x 380 - 3 x 420 Vac
  • Rated power 1000 - 30000 VA
  • Insulation class F
  • Maximum ambient temperature 50 °C
  • Efficiency up to 97.5 %
  • Degree of protection IP 00
  • Optionally adapted package for higher degrees of protection (see data table)

  • Isolating transformer
    to: VDE 0570 Teil 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4, UL 5085-1/-2, CSA 22.2 No.66

  • Isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number TT3 30-4-4
Product Name Isolating Transformer
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - FS10-110-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 5 volts
View Details
4 suppliers
MSD1260 Series Shielded Coupled Power Inductors - MSD1260-184 MSD1260-184KLD - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details