Rated input voltage 3 x 400 Vac
Rated output voltage 3 x 380 - 3 x 420 Vac
Rated power 1000 - 30000 VA
Insulation class F
Maximum ambient temperature 50 °C
Efficiency up to 97.5 %
Degree of protection IP 00
Optionally adapted package for higher degrees of protection (see data table)
Isolating transformer to: VDE 0570 Teil 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4, UL 5085-1/-2, CSA 22.2 No.66
Isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100.
Block USA, Inc.
Done
Datasheet
Description
Rated input voltage 3 x 400 Vac
Rated output voltage 3 x 380 - 3 x 420 Vac
Rated power 1000 - 30000 VA
Insulation class F
Maximum ambient temperature 50 °C
Efficiency up to 97.5 %
Degree of protection IP 00
Optionally adapted package for higher degrees of protection (see data table)
Isolating transformer to: VDE 0570 Teil 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4, UL 5085-1/-2, CSA 22.2 No.66
Isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100.
Rated input voltage 3 x 400 Vac
Rated output voltage 3 x 380 - 3 x 420 Vac
Rated power 1000 - 30000 VA
Insulation class F
Maximum ambient temperature 50 °C
Efficiency up to 97.5 %
Degree of protection IP 00
Optionally adapted package for higher degrees of protection (see data table)
Isolating transformer to: VDE 0570 Teil 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4, UL 5085-1/-2, CSA 22.2 No.66
Isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100.
Rated input voltage 3 x 400 Vac
Rated output voltage 3 x 380 - 3 x 420 Vac
Rated power 1000 - 30000 VA
Insulation class F
Maximum ambient temperature 50 °C
Efficiency up to 97.5 %
Degree of protection IP 00
Optionally adapted package for higher degrees of protection (see data table)
Isolating transformer
to: VDE 0570 Teil 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4, UL 5085-1/-2, CSA 22.2 No.66
Isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100.
Transformer Type
Autotransformer; Distribution Transformer; Isolation (optional feature); Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)