Rated input voltage 230 Vac
Rated output voltage 2 x 115 Vac
Rated power 60 - 1000 VA
Insulation class A or B
Maximum ambient temperature 40 °C
Efficiency up to 95 %
Degree of protection IP 20
Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4
Isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100.
Block USA, Inc.
Done
Datasheet
Description
Rated input voltage 230 Vac
Rated output voltage 2 x 115 Vac
Rated power 60 - 1000 VA
Insulation class A or B
Maximum ambient temperature 40 °C
Efficiency up to 95 %
Degree of protection IP 20
Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4
Isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100.
Rated input voltage 230 Vac
Rated output voltage 2 x 115 Vac
Rated power 60 - 1000 VA
Insulation class A or B
Maximum ambient temperature 40 °C
Efficiency up to 95 %
Degree of protection IP 20
Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4
Isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100.
Rated input voltage 230 Vac
Rated output voltage 2 x 115 Vac
Rated power 60 - 1000 VA
Insulation class A or B
Maximum ambient temperature 40 °C
Efficiency up to 95 %
Degree of protection IP 20
Isolating transformer
to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4
Isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100.
Transformer Type
Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers