Block USA, Inc. Isolating Transformer TIM 200

Description
Rated input voltage 230 Vac Rated output voltage 2 x 115 Vac Rated power 60 - 1000 VA Insulation class A or B Maximum ambient temperature 40 °C Efficiency up to 95 % Degree of protection IP 20 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4 Isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100.
Datasheet
Description
Rated input voltage 230 Vac Rated output voltage 2 x 115 Vac Rated power 60 - 1000 VA Insulation class A or B Maximum ambient temperature 40 °C Efficiency up to 95 % Degree of protection IP 20 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4 Isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolating Transformer - TIM 200 - Block USA, Inc.
Elgin, IL, USA
Isolating Transformer
TIM 200
Isolating Transformer TIM 200
Rated input voltage 230 Vac Rated output voltage 2 x 115 Vac Rated power 60 - 1000 VA Insulation class A or B Maximum ambient temperature 40 °C Efficiency up to 95 % Degree of protection IP 20 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4 Isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100.
  • Rated input voltage 230 Vac
  • Rated output voltage 2 x 115 Vac
  • Rated power 60 - 1000 VA
  • Insulation class A or B
  • Maximum ambient temperature 40 °C
  • Efficiency up to 95 %
  • Degree of protection IP 20

  • Isolating transformer
    to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4

  • Isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number TIM 200
Product Name Isolating Transformer
Transformer Type Encapsulated Transformers; Isolation
Unlock Full Specs
to access all available technical data