Block USA, Inc. Interference Suppressing Transformer STT 400

Description
Rated input voltage 230 Vac Rated output voltage 230 Vac Rated power 100 - 400 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 91 % Degree of protection IP 44 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4 Mains transformer complying with EN 61558-2-4 for mobile use to minimize mains supply faults such as disturbing pulses and electrical noise.
Datasheet
Description
Rated input voltage 230 Vac Rated output voltage 230 Vac Rated power 100 - 400 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 91 % Degree of protection IP 44 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4 Mains transformer complying with EN 61558-2-4 for mobile use to minimize mains supply faults such as disturbing pulses and electrical noise.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interference Suppressing Transformer - STT 400 - Block USA, Inc.
Elgin, IL, USA
Interference Suppressing Transformer
STT 400
Interference Suppressing Transformer STT 400
Rated input voltage 230 Vac Rated output voltage 230 Vac Rated power 100 - 400 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 91 % Degree of protection IP 44 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4 Mains transformer complying with EN 61558-2-4 for mobile use to minimize mains supply faults such as disturbing pulses and electrical noise.
  • Rated input voltage 230 Vac
  • Rated output voltage 230 Vac
  • Rated power 100 - 400 VA
  • Insulation class A
  • Maximum ambient temperature 40 °C
  • Efficiency up to 91 %
  • Degree of protection IP 44

  • Isolating transformer
    to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4

  • Mains transformer complying with EN 61558-2-4 for mobile use to minimize mains supply faults such as disturbing pulses and electrical noise.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number STT 400
Product Name Interference Suppressing Transformer
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

LPR4012 Series Coupled Inductors for Step-Up & Flyback Applications - LPR4012-202A LPR4012-202AMRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Cost optimized pulse transformers for THT mounting - IL - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
Control Circuit Transformer - 1497A-A5-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 200 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details