Block USA, Inc. Interference Suppressing Transformer STT 200

Description
Rated input voltage 230 Vac Rated output voltage 230 Vac Rated power 100 - 400 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 91 % Degree of protection IP 44 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4 Mains transformer complying with EN 61558-2-4 for mobile use to minimize mains supply faults such as disturbing pulses and electrical noise.
Datasheet
Description
Rated input voltage 230 Vac Rated output voltage 230 Vac Rated power 100 - 400 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 91 % Degree of protection IP 44 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4 Mains transformer complying with EN 61558-2-4 for mobile use to minimize mains supply faults such as disturbing pulses and electrical noise.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interference Suppressing Transformer - STT 200 - Block USA, Inc.
Elgin, IL, USA
Interference Suppressing Transformer
STT 200
Interference Suppressing Transformer STT 200
Rated input voltage 230 Vac Rated output voltage 230 Vac Rated power 100 - 400 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 91 % Degree of protection IP 44 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4 Mains transformer complying with EN 61558-2-4 for mobile use to minimize mains supply faults such as disturbing pulses and electrical noise.
  • Rated input voltage 230 Vac
  • Rated output voltage 230 Vac
  • Rated power 100 - 400 VA
  • Insulation class A
  • Maximum ambient temperature 40 °C
  • Efficiency up to 91 %
  • Degree of protection IP 44

  • Isolating transformer
    to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4

  • Mains transformer complying with EN 61558-2-4 for mobile use to minimize mains supply faults such as disturbing pulses and electrical noise.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number STT 200
Product Name Interference Suppressing Transformer
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
Control Circuit Transformer - 1497A-A9-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 500 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details