Block USA, Inc.Interference Suppressing TransformerSTT 100
Description
Rated input voltage 230 Vac
Rated output voltage 230 Vac
Rated power 100 - 400 VA
Insulation class A
Maximum ambient temperature 40 °C
Efficiency up to 91 %
Degree of protection IP 44
Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4
Mains transformer complying with EN 61558-2-4 for mobile use to minimize mains supply faults such as disturbing pulses and electrical noise.
Block USA, Inc.
Done
Datasheet
Description
Rated input voltage 230 Vac
Rated output voltage 230 Vac
Rated power 100 - 400 VA
Insulation class A
Maximum ambient temperature 40 °C
Efficiency up to 91 %
Degree of protection IP 44
Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4
Mains transformer complying with EN 61558-2-4 for mobile use to minimize mains supply faults such as disturbing pulses and electrical noise.
Rated input voltage 230 Vac
Rated output voltage 230 Vac
Rated power 100 - 400 VA
Insulation class A
Maximum ambient temperature 40 °C
Efficiency up to 91 %
Degree of protection IP 44
Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4
Mains transformer complying with EN 61558-2-4 for mobile use to minimize mains supply faults such as disturbing pulses and electrical noise.
Rated input voltage 230 Vac
Rated output voltage 230 Vac
Rated power 100 - 400 VA
Insulation class A
Maximum ambient temperature 40 °C
Efficiency up to 91 %
Degree of protection IP 44
Isolating transformer
to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4
Mains transformer complying with EN 61558-2-4 for mobile use to minimize mains supply faults such as disturbing pulses and electrical noise.