Block USA, Inc. Safety Isolating Control Transformer STEU 800/23

Description
Rated input voltage 230 and 400 Vac Rated output voltage 24 - 230 Vac Rated power 63 - 2500 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 94 % Degree of protection IP 00 Control transformer to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2, UL 5085-1/-2, CSA 22.2 No.66 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4, UL 5085-1/-2, CSA 22.2 No.66 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66 As a control transformer for the electrical isolation of the input and output sides. The construction of the transformer to supply control systems according to VDE 0113 is designed. As an isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100. As a safety transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Datasheet
Description
Rated input voltage 230 and 400 Vac Rated output voltage 24 - 230 Vac Rated power 63 - 2500 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 94 % Degree of protection IP 00 Control transformer to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2, UL 5085-1/-2, CSA 22.2 No.66 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4, UL 5085-1/-2, CSA 22.2 No.66 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66 As a control transformer for the electrical isolation of the input and output sides. The construction of the transformer to supply control systems according to VDE 0113 is designed. As an isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100. As a safety transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Isolating Control Transformer - STEU 800/23 - Block USA, Inc.
Elgin, IL, USA
Safety Isolating Control Transformer
STEU 800/23
Safety Isolating Control Transformer STEU 800/23
Rated input voltage 230 and 400 Vac Rated output voltage 24 - 230 Vac Rated power 63 - 2500 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 94 % Degree of protection IP 00 Control transformer to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2, UL 5085-1/-2, CSA 22.2 No.66 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4, UL 5085-1/-2, CSA 22.2 No.66 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66 As a control transformer for the electrical isolation of the input and output sides. The construction of the transformer to supply control systems according to VDE 0113 is designed. As an isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100. As a safety transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
  • Rated input voltage 230 and 400 Vac
  • Rated output voltage 24 - 230 Vac
  • Rated power 63 - 2500 VA
  • Insulation class B
  • Maximum ambient temperature 40 °C
  • Efficiency up to 94 %
  • Degree of protection IP 00

  • Control transformer
    to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2,
    UL 5085-1/-2, CSA 22.2 No.66
  • Isolating transformer
    to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4, UL 5085-1/-2, CSA 22.2 No.66
  • Safety isolating transformer
    to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66

  • As a control transformer for the electrical isolation of the input and output sides. The construction of the transformer to supply control systems according to VDE 0113 is designed.
  • As an isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100.
  • As a safety transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number STEU 800/23
Product Name Safety Isolating Control Transformer
Transformer Type Industrial Control Transformer; Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-117X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
5 suppliers
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA - No.1601441432168 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
HP6 Series Hexa-Path Magnetics - HP6-0121 HP6-0121L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details