Block USA, Inc.Safety Isolating TransformerEVKE 400/24
Description
Rated input voltage 230 Vac
Rated output voltage 24 Vac
Rated power 25 - 630 VA
Insulation class E
Maximum ambient temperature 40 °C
Degree of protection IP 65 or IP 68
Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6
Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Block USA, Inc.
Done
Datasheet
Description
Rated input voltage 230 Vac
Rated output voltage 24 Vac
Rated power 25 - 630 VA
Insulation class E
Maximum ambient temperature 40 °C
Degree of protection IP 65 or IP 68
Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6
Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Rated input voltage 230 Vac
Rated output voltage 24 Vac
Rated power 25 - 630 VA
Insulation class E
Maximum ambient temperature 40 °C
Degree of protection IP 65 or IP 68
Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6
Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Rated input voltage 230 Vac
Rated output voltage 24 Vac
Rated power 25 - 630 VA
Insulation class E
Maximum ambient temperature 40 °C
Degree of protection IP 65 or IP 68
Safety isolating transformer
to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6
Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.