Block USA, Inc. Safety Isolating Transformer EVKE 40/24

Description
Rated input voltage 230 Vac Rated output voltage 24 Vac Rated power 25 - 630 VA Insulation class E Maximum ambient temperature 40 °C Degree of protection IP 65 or IP 68 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Datasheet
Description
Rated input voltage 230 Vac Rated output voltage 24 Vac Rated power 25 - 630 VA Insulation class E Maximum ambient temperature 40 °C Degree of protection IP 65 or IP 68 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Isolating Transformer - EVKE 40/24 - Block USA, Inc.
Elgin, IL, USA
Safety Isolating Transformer
EVKE 40/24
Safety Isolating Transformer EVKE 40/24
Rated input voltage 230 Vac Rated output voltage 24 Vac Rated power 25 - 630 VA Insulation class E Maximum ambient temperature 40 °C Degree of protection IP 65 or IP 68 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
  • Rated input voltage 230 Vac
  • Rated output voltage 24 Vac
  • Rated power 25 - 630 VA
  • Insulation class E
  • Maximum ambient temperature 40 °C
  • Degree of protection IP 65 or IP 68

  • Safety isolating transformer
    to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6

  • Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number EVKE 40/24
Product Name Safety Isolating Transformer
Transformer Type Encapsulated Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
HP6 Series Hexa-Path Magnetics - HPH6-0090 HPH6-0090L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Single Secondary Chassis Mount Power Transformers - F-271U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers