Block USA, Inc. Variable Transformer ESS 308

Description
Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated current 0.8 - 20 A Insulation class B Maximum ambient temperature 45 °C Degree of protection IP 00 Variable transformer to: VDE 0552 Variable auto transformer for continuous adjustment of AC voltages or currents under load.
Datasheet
Description
Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated current 0.8 - 20 A Insulation class B Maximum ambient temperature 45 °C Degree of protection IP 00 Variable transformer to: VDE 0552 Variable auto transformer for continuous adjustment of AC voltages or currents under load.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Transformer - ESS 308 - Block USA, Inc.
Elgin, IL, USA
Variable Transformer
ESS 308
Variable Transformer ESS 308
Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated current 0.8 - 20 A Insulation class B Maximum ambient temperature 45 °C Degree of protection IP 00 Variable transformer to: VDE 0552 Variable auto transformer for continuous adjustment of AC voltages or currents under load.
  • Rated input voltage 230 Vac
  • Rated output voltage 0 - 250 Vac
  • Rated current 0.8 - 20 A
  • Insulation class B
  • Maximum ambient temperature 45 °C
  • Degree of protection IP 00

  • Variable transformer
    to: VDE 0552

  • Variable auto transformer for continuous adjustment of AC voltages or currents under load.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number ESS 308
Product Name Variable Transformer
Transformer Type Autotransformer
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F3-24 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 2.4 VA
View Details
4 suppliers
UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry - No.62043878897 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Buck-Boost Transformers; Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
Pulse Transformers - 486-5495-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers