Block USA, Inc. Variable Transformer ESS 305

Description
Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated current 0.8 - 20 A Insulation class B Maximum ambient temperature 45 °C Degree of protection IP 00 Variable transformer to: VDE 0552 Variable auto transformer for continuous adjustment of AC voltages or currents under load.
Datasheet
Description
Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated current 0.8 - 20 A Insulation class B Maximum ambient temperature 45 °C Degree of protection IP 00 Variable transformer to: VDE 0552 Variable auto transformer for continuous adjustment of AC voltages or currents under load.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Transformer - ESS 305 - Block USA, Inc.
Elgin, IL, USA
Variable Transformer
ESS 305
Variable Transformer ESS 305
Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated current 0.8 - 20 A Insulation class B Maximum ambient temperature 45 °C Degree of protection IP 00 Variable transformer to: VDE 0552 Variable auto transformer for continuous adjustment of AC voltages or currents under load.
  • Rated input voltage 230 Vac
  • Rated output voltage 0 - 250 Vac
  • Rated current 0.8 - 20 A
  • Insulation class B
  • Maximum ambient temperature 45 °C
  • Degree of protection IP 00

  • Variable transformer
    to: VDE 0552

  • Variable auto transformer for continuous adjustment of AC voltages or currents under load.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number ESS 305
Product Name Variable Transformer
Transformer Type Autotransformer
Unlock Full Specs
to access all available technical data

Similar Products

Dual Primary, Dual Secondaries PC Mount Power Transformers - F-366XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
3 suppliers
FCT1-xxL2SL Forward Converter Transformers for 8 Watt Applications - FCT1-50L2SL FCT1-50L2SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details