Block USA, Inc. Variable Transformer ESS 303

Description
Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated current 0.8 - 20 A Insulation class B Maximum ambient temperature 45 °C Degree of protection IP 00 Variable transformer to: VDE 0552 Variable auto transformer for continuous adjustment of AC voltages or currents under load.
Datasheet
Description
Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated current 0.8 - 20 A Insulation class B Maximum ambient temperature 45 °C Degree of protection IP 00 Variable transformer to: VDE 0552 Variable auto transformer for continuous adjustment of AC voltages or currents under load.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Transformer - ESS 303 - Block USA, Inc.
Elgin, IL, USA
Variable Transformer
ESS 303
Variable Transformer ESS 303
Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated current 0.8 - 20 A Insulation class B Maximum ambient temperature 45 °C Degree of protection IP 00 Variable transformer to: VDE 0552 Variable auto transformer for continuous adjustment of AC voltages or currents under load.
  • Rated input voltage 230 Vac
  • Rated output voltage 0 - 250 Vac
  • Rated current 0.8 - 20 A
  • Insulation class B
  • Maximum ambient temperature 45 °C
  • Degree of protection IP 00

  • Variable transformer
    to: VDE 0552

  • Variable auto transformer for continuous adjustment of AC voltages or currents under load.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number ESS 303
Product Name Variable Transformer
Transformer Type Autotransformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 164G120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 60 volts
Power Rating (VA) 12 VA
View Details
4 suppliers
115 Volts (V) Chassis Mount Power Transformer - F-90X - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Output Type AC
View Details
3 suppliers
11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation - No.1601518960741 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Substation Transformer; Three Phase Transformers
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Mounting Floor mounted
View Details
Isolation Transformer - 1321-3TH275-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details