Rated input voltage 230 Vac
Rated output voltage 0 - 250 Vac
Rated current 0.8 - 20 A
Insulation class B
Maximum ambient temperature 45 °C
Degree of protection IP 00
Variable transformer to: VDE 0552
Variable auto transformer for continuous adjustment of AC voltages or currents under load.
Block USA, Inc.
Done
Datasheet
Description
Rated input voltage 230 Vac
Rated output voltage 0 - 250 Vac
Rated current 0.8 - 20 A
Insulation class B
Maximum ambient temperature 45 °C
Degree of protection IP 00
Variable transformer to: VDE 0552
Variable auto transformer for continuous adjustment of AC voltages or currents under load.
Rated input voltage 230 Vac
Rated output voltage 0 - 250 Vac
Rated current 0.8 - 20 A
Insulation class B
Maximum ambient temperature 45 °C
Degree of protection IP 00
Variable transformer to: VDE 0552
Variable auto transformer for continuous adjustment of AC voltages or currents under load.
Rated input voltage 230 Vac
Rated output voltage 0 - 250 Vac
Rated current 0.8 - 20 A
Insulation class B
Maximum ambient temperature 45 °C
Degree of protection IP 00
Variable transformer
to: VDE 0552
Variable auto transformer for continuous adjustment of AC voltages or currents under load.